EN
  • EN
  • DE

SE2577L

Part No SE2577L
Manufacturer Skyworks Solutions Inc.
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 12+
Reference case QFN
Manufacturer Skyworks Solutions Inc.
Manufacturer Homepage www.skyworksinc.com
Win Source Part Number 756491-SE2577L
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SE2577L CAD Model

Description

The SE2577L from Skyworks Solutions is a highly integrated front-end module (FEM) designed for 2.4 GHz IEEE 802.11 b/g/n/ax Wi-Fi applications. It incorporates a power amplifier (PA), low noise amplifier (LNA) with bypass, transmit/receive (T/R) switch, and a power detector, all within a compact package. This module simplifies the design and reduces the overall size of Wi-Fi enabled devices.

Applications:

  • Wireless routers and access points
  • Smartphones and tablets
  • Internet of Things (IoT) devices
  • Wireless network interface cards (NICs)
  • Gaming consoles

Features:

  • Integrated Power Amplifier (PA): Provides high output power for extended range.
  • Low Noise Amplifier (LNA): Enhances receiver sensitivity for improved signal reception.
  • Transmit/Receive (T/R) Switch: Enables seamless switching between transmit and receive modes.
  • Power Detector: Monitors output power levels for optimal performance and efficiency.
  • Compact Package: Reduces board space requirements.
  • Integrated Matching Network: Simplifies design and reduces external component count.
  • High Linearity: Ensures minimal signal distortion and improved data throughput.

Benefits:

  • Extended Wireless Range: The PA provides sufficient output power to reach distant access points.
  • Improved Receiver Sensitivity: The LNA enhances the receiver's ability to detect weak signals.
  • Simplified Design: Integrated components reduce the complexity of the RF front-end design.
  • Reduced Board Space: The compact package minimizes the footprint on the circuit board.
  • Lower Bill of Materials (BOM): Fewer external components are required, reducing overall cost.
  • Enhanced Performance: High linearity ensures accurate and reliable data transmission.

Additional Details:

The SE2577L operates in the 2.4 GHz ISM band and is compliant with IEEE 802.11 b/g/n/ax standards. It supports a wide range of data rates and modulation schemes. The module is designed for low power consumption and operates from a single supply voltage. It is available in a small QFN package and is RoHS compliant.

You May Also Be Interested in

Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us
Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us
Vishay
High Speed Optocoupler, 10 Mbd
Lowest to $2.1468
Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us
Texas Instruments
1048576-WORD BY 4-BIT DYNAMIC RANDOM-ACCESS MEMORIES
Need more? Email Us
Xilinx Inc.
5V in-system programmable
Need more? Email Us
Texas Instruments
LOW POWER STEREO AUDIO CODEC FOR PORTABLE AUDIO/TELEPHONY
Lowest to $29.1915
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.5650 $62.6000
90+ $1.2844 $115.5960
140+ $1.2439 $174.1460
195+ $1.2035 $234.6825
250+ $1.1631 $290.7750
335+ $1.0430 $349.4050
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess