The SE2521A80-R is a highly integrated front-end module (FEM) from Skyworks Solutions Inc. designed for 2.4 GHz wireless applications. This module simplifies the design and reduces the footprint of wireless systems by integrating multiple components into a single package. It is optimized for use in applications requiring high performance and efficiency.
Applications:
- Wireless routers and access points
- Internet of Things (IoT) devices
- Smart home automation systems
- Wireless audio and video streaming devices
- Gaming consoles and peripherals
Features:
- Integrated power amplifier (PA), low noise amplifier (LNA), and transmit/receive (T/R) switch
- High transmit power
- Low noise figure
- Compact package size
- Minimal external components required
- Designed for 2.4 GHz ISM band
- High linearity
Benefits:
- Simplified system design: Integrating multiple components reduces design complexity and time-to-market.
- Improved performance: Optimized PA and LNA ensure high transmit power and low noise figure for reliable wireless communication.
- Reduced board space: Compact package minimizes the footprint on the PCB.
- Cost-effective solution: Integration reduces the bill of materials (BOM) and manufacturing costs.
- Enhanced reliability: Skyworks' rigorous testing and quality control processes ensure high reliability.
- Increased range: The high transmit power extends the range of wireless communication.
- Lower power consumption: Efficient design minimizes power consumption, extending battery life in portable devices.
Additional Details:
The SE2521A80-R operates in the 2.4 GHz ISM band and supports various wireless standards, including IEEE 802.11 b/g/n. The integrated PA provides high output power, while the LNA offers low noise figure for improved receiver sensitivity. The T/R switch enables efficient sharing of the antenna between the transmitter and receiver. The module is typically surface-mounted on a PCB and requires minimal external components for operation. It features excellent linearity and is designed to meet the stringent requirements of modern wireless applications. The device's compact size makes it ideal for space-constrained applications, and its integrated design simplifies manufacturing.