EN
  • EN
  • DE

DSM8100-000

Part No DSM8100-000
Manufacturer Skyworks Solutions Inc.
Catalog RF Diodes
Description RF DIODE PIN 60V 250MW
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - RF Diodes
Mfr Skyworks Solutions Inc.
Package Tray
Product Status Active
Diode Type PIN - Single
Voltage - Peak Reverse (Max) 60V
Capacitance @ Vr, F 0.025pF @ 10V, 1MHz
Resistance @ If, F 3.5Ohm @ 10mA, 100MHz
Power Dissipation (Max) 250 mW
Temperature Range - Operating -65°C ~ 150°C (TA)
Base Product Number DSM8100
Standard Package 100 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 851835-DSM8100-000
Ultra Librarian 3D Model Ultra Librarian DSM8100-000 CAD Model

Description

The DSM8100-000 is a PIN diode in a tray package.

  • Diode Configuration: Single
  • Package: Tray
  • Peak Reverse Voltage: 60V
  • Capacitance: 0.025pF @ 10V and 1MHz
  • Power Dissipation: 250mW
  • Resistance: 3.5Ω @ 10mA and 100MHz
  • Applications: RF
  • Operating Temperature: -65°C to 150°C
  • Manufacturer: Skyworks Solutions Inc.
  • Status: Active

You May Also Be Interested in

Panasonic
DIODE SWITCH 35V 100MA SSMINI 2P
Lowest to $0.1351
M/A-Com Technology Solutions
Lowest to $0.4451
M/A-Com Technology Solutions
Need more? Email Us
M/A-Com Technology Solutions
Diode RF Schottky 3V 3-Pin SOT-23 T/R
Lowest to $1.1689
M/A-Com Technology Solutions
Need more? Email Us
M/A-Com Technology Solutions
Lowest to $0.3269
M/A-Com Technology Solutions
Lowest to $1.0199
M/A-Com Technology Solutions
Lowest to $1.2278
M/A-Com Technology Solutions
Lowest to $12.5133

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $76.4180 $76.4180
2+ $74.0299 $148.0598
3+ $71.6418 $214.9254
4+ $69.2538 $277.0152
5+ $62.0896 $310.4480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,250 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess