EN
  • EN
  • DE

AAT4292IJQ-T1

Part No AAT4292IJQ-T1
Manufacturer Skyworks Solutions Inc.
Catalog Interface - I/O Expanders
Description 5.5V 10-Pin SC-70JW T/R / IC I/O EXPANDER 7B SC70JW-10
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Skyworks Solutions Inc.
Packaging Reel - TR
Status Obsolete(EOL)
Number of I/O 7
Interrupt Output No
Output Type Open Drain
Supply Voltage - Operating 1.8 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 10-SC70JW
Win Source Part Number 1011516-AAT4292IJQ-T1
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name AAT4292
Introduction Date August 24, 2010
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian AAT4292IJQ-T1 CAD Model

Description

The 1011516-AAT4292IJQ-T1 is an integrated circuit (IC) from Skyworks Solutions Inc. belonging to the AAT4292 family.

  • Output Type: Open-Drain
  • I/O Pins: 7
  • Supply Voltage: 1.8V - 5.5V
  • Temperature Range: -40°C to 85°C
  • Status: Obsolete (EOL)
  • Supply and Demand Status: Balance
  • Applications: Cell phones, PDAs, and other handheld devices

You May Also Be Interested in

Maxim Integrated
IC XPNDR 400KHZ I2C SMBUS 24SOIC
Need more? Email Us
Renesas Electronics America
IC XPNDR PARALLEL 44MQFP
Need more? Email Us
NXP / Nexperia
IC XPNDR 400KHZ I2C SMBUS 16SSOP
Need more? Email Us
NXP / Nexperia
Interface - I/O Expanders I2C/SMBUS 4BIT GPIO
Lowest to $4.0625
NXP / Nexperia
IC XPND 400KHZ I2C SMBUS 16TSSOP
Lowest to $1.7643
Microchip Technology
Lowest to $1.0848
Microchip Technology
Need more? Email Us
Microchip Technology
Lowest to $1.1792
Maxim Integrated
IC XPNDR 400KHZ I2C SMBUS 24SOIC
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.8609 $60.2630
165+ $0.7066 $116.5890
255+ $0.6844 $174.5220
350+ $0.6623 $231.8050
455+ $0.6403 $291.3365
605+ $0.5740 $347.2700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,676 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess