EN
  • EN
  • DE

AAT4252AITP-3-T1

Part No AAT4252AITP-3-T1
Manufacturer Skyworks Solutions Inc.
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC LOAD MOSFET SWITCH 12TSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Skyworks Solutions Inc.
Series SmartSwitch
Packaging Reel package
Part Status Obsolete(EOL)
Switch Type General
Number of Outputs 2
Output Configuration High Side
Output Type P-Channel
Interface On/Off
Voltage - Load 1.5 V ~ 6.5 V
Current - Output (Maximum) 1.8A
Rds On (Typ) 87 mOhm
Features Load Discharge, Slew Rate Controlled
Operating Temperature Range -40°C ~ 85°C (TA)
Package 12-TFSOJ (0.094", 2.40mm Width)
Manufacturer Package 12-TSOPJW
Win Source Part Number 766864-AAT4252AITP-3-T1
Popularity Medium
Supply and Demand Status Balance
Family Name AAT4252A
Introduction Date July 16, 2007
ECCN EAR99
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian AAT4252AITP-3-T1 CAD Model

Description

The AAT4252AITP-3-T1 is a current-limited power distribution switch from Skyworks Solutions Inc. It is designed to protect electronic devices from overcurrent and short-circuit conditions. This device integrates a low-resistance power MOSFET and control circuitry into a small form factor.

Applications:

  • USB power distribution
  • Power management in portable devices
  • Hot-swap applications
  • Overcurrent protection in various electronic circuits
  • Smartphones and Tablets

Features:

  • Current limiting protection
  • Over-temperature protection
  • Short-circuit protection
  • Low on-resistance
  • Enable/Disable control
  • Reverse blocking (when disabled)
  • Small TDFN package

Benefits:

  • Enhanced system reliability due to robust protection features.
  • Reduced board space requirements thanks to the compact package.
  • Simplified design process due to integrated functionality.
  • Improved power efficiency due to low on-resistance.
  • Prevents damage to the load and upstream power source in fault conditions.

Additional Details:

The AAT4252AITP-3-T1 operates over a wide input voltage range. The current limit threshold is internally set, providing a defined level of protection. The enable pin allows for external control of the power switch. The device's thermal shutdown feature further enhances system safety by disabling the switch in the event of excessive temperature. It is designed to meet stringent industry standards for electromagnetic compatibility (EMC) and electrostatic discharge (ESD) immunity.

You May Also Be Interested in

NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Lowest to $0.6332
ON Semiconductor
IC DISTR LOAD SWITCH 2CH 8DFN
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1 8DIP
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Need more? Email Us
Microchip Technology
PC CARD/CARDBUS POWER CONTRLR
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:2 SOP-J8
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 8TSSOP
Need more? Email Us
Maxim Integrated
IC PWR SWITCH P-CHAN 1:1 10UMAX
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess