Product Overview
The AAT3522IGY-4.38-200 is a high-performance reset IC designed for voltage supervision. Ideal for various electronic applications, this component ensures the system stays within operational limits, providing reliable performance and avoiding system malfunctions.
Features and Benefits
- Threshold Voltage: 4.38V, ensuring precise system monitoring.
- Low Power Consumption: Ideal for battery-operated devices.
- Highly Accurate: Provides consistent and reliable resets.
- Small Form Factor: Occupies minimal space in your design.
- Wide Operating Temperature Range: Ensures performance across various environments.
Applications
- Consumer Electronics: Enhance device reliability.
- Embedded Systems: Improve overall system efficiency.
- Portable Electronic Devices: Prolong battery life.
- Microcontroller Applications: Optimize microcontroller reliability.
- Networking Equipment: Ensure network reliability and uptime.
Additional Details
With its compact design and advanced features, the AAT3522IGY-4.38-200 is an optimal choice for applications requiring precise voltage monitoring. Its low power usage makes it perfect for modern, eco-conscious designs.