EN
  • EN
  • DE

AAT3220IJY-1.8-T1

Part No AAT3220IJY-1.8-T1
Manufacturer Skyworks Solutions Inc.
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Skyworks Solutions Inc.
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 816416-AAT3220IJY-1.8-T1
Ultra Librarian 3D Model Ultra Librarian AAT3220IJY-1.8-T1 CAD Model

Description

The AAT3220IJY-1.8-T1 is a high-efficiency, low-noise charge pump DC-DC converter from Skyworks Solutions Inc. This device is specifically designed for applications requiring a regulated 1.8V output from a battery or other power source. Its small size and minimal external component requirements make it ideal for portable devices and space-constrained applications.

Applications

  • Mobile phones
  • Smartphones
  • Portable media players
  • Digital cameras
  • Bluetooth headsets
  • Wearable devices
  • Low-power microcontrollers

Features

  • High efficiency: Typically up to 90%
  • Low noise operation
  • Fixed 1.8V output voltage
  • Input voltage range: 2.7V to 5.5V
  • Output current up to 120mA
  • Short-circuit protection
  • Thermal shutdown protection
  • Small 6-pin TSOT23 package
  • Requires only two external capacitors

Benefits

  • Extended Battery Life: High efficiency maximizes battery runtime in portable devices.
  • Reduced Noise: Low noise operation minimizes interference with sensitive analog circuitry.
  • Simplified Design: Minimal external component requirements simplify the design process and reduce board space.
  • Robust Protection: Short-circuit and thermal shutdown protection prevent damage to the device and surrounding components.
  • Compact Size: Small package size allows for integration into space-constrained applications.
  • Stable Output Voltage: Provides a stable and regulated 1.8V output voltage, ensuring reliable operation of connected devices.

Additional Details

The AAT3220IJY-1.8-T1 operates as a charge pump, switching capacitors to boost or invert the input voltage to achieve the desired 1.8V output. The switching frequency is typically in the MHz range, allowing for the use of small external capacitors. The device incorporates internal compensation to ensure stable operation over a wide range of operating conditions. Refer to the manufacturer's datasheet for detailed electrical characteristics, application circuit examples, and layout recommendations.

You May Also Be Interested in

iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
Advantech Corp
MINIMC WITH LFPT, TP-TX/SFP (REQ /
Need more? Email Us
Phoenix Contact
Need more? Email Us
Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us
Essentra Components
ROUND END CAPS - BLUE, INSIDE DI
Need more? Email Us
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess