EN
  • EN
  • DE

AAT2749IUR-T-B1

Part No AAT2749IUR-T-B1
Manufacturer Skyworks Solutions Inc.
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Skyworks Solutions Inc.
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 816409-AAT2749IUR-T-B1
Ultra Librarian 3D Model Ultra Librarian AAT2749IUR-T-B1 CAD Model

Description

The AAT2749IUR-T-B1 is a highly integrated power management IC (PMIC) from Skyworks Solutions Inc., designed to provide efficient and reliable power solutions for a wide range of portable and battery-powered applications. This PMIC integrates multiple functionalities, including DC-DC conversion, battery charging, and system power management, into a single compact package.

Applications:

  • Smartphones and mobile devices
  • Tablets and portable computers
  • Wearable devices (smartwatches, fitness trackers)
  • Portable media players and gaming devices
  • IoT (Internet of Things) devices

Features:

  • High-Efficiency DC-DC Converters: Optimized for minimal power loss during voltage conversion, ensuring efficient energy usage.
  • Integrated Battery Charger: Supports various battery types and charging profiles for optimized battery management.
  • Load Switching and Power Distribution: Provides controlled power delivery to different system components.
  • Low Quiescent Current: Minimizes power consumption in standby mode, extending battery life.
  • Over-Voltage Protection (OVP): Protects the system from damage due to excessive voltage input.
  • Over-Current Protection (OCP): Prevents damage from excessive current flow.
  • Thermal Shutdown Protection: Safeguards the IC from overheating.

Benefits:

  • Extended Battery Life: High efficiency and low quiescent current contribute to longer operational time for battery-powered devices.
  • Improved System Reliability: Integrated protection features enhance the durability and lifespan of the device.
  • Reduced Component Count: Integration of multiple functions reduces the number of external components required, saving board space and cost.
  • Enhanced Thermal Management: Efficient power conversion minimizes heat generation, improving overall system thermal performance.
  • Simplified System Design: Integrated functionality streamlines the design process and reduces time-to-market.

The AAT2749IUR-T-B1 is a versatile and efficient PMIC that offers a comprehensive solution for power management needs in portable electronic applications. Its integrated features, robust protection mechanisms, and compact package make it an excellent choice for designers looking to optimize power delivery and enhance system reliability.

You May Also Be Interested in

Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us
Siemens
SCALANCE XB004-1 / Network Switch - Unmanaged 5 Ports IP20
Need more? Email Us
Phoenix Contact
Need more? Email Us
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
Advantech Corp
ROUTER 3G HSPA ETH / 4G LTE Router AT&T, Verizon Ethernet, RS-232
Need more? Email Us
J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us
Phoenix Contact
Need more? Email Us
Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us
Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess