The AAT2608INJ-1-T1 is a high-efficiency synchronous boost converter manufactured by Skyworks Solutions Inc. It is designed to provide a stable output voltage from a lower input voltage, making it ideal for battery-powered applications. This converter is known for its compact size and excellent performance characteristics.
Applications
- LED Backlighting
- Portable Power Supplies
- Boost Regulators
- Battery-Powered Devices
- LCD Bias Supplies
Features
- High Efficiency
- Synchronous Rectification
- Low Quiescent Current
- Adjustable Output Voltage
- Short-Circuit Protection
Benefits
- Extended Battery Life: High efficiency minimizes power loss, extending the operational time of battery-powered devices.
- Reduced Heat Dissipation: Synchronous rectification reduces power loss in the rectifier, minimizing heat generation.
- Lower Power Consumption: Low quiescent current reduces power consumption during idle periods.
- Flexibility: Adjustable output voltage allows for customization to meet specific application requirements.
- Robust Protection: Short-circuit protection prevents damage from overcurrent conditions.
Technical Specifications
The AAT2608INJ-1-T1 operates with a wide input voltage range and provides an adjustable output voltage. The switching frequency is optimized for efficiency and small component size. It features synchronous rectification, which replaces the traditional Schottky diode with a MOSFET, significantly reducing power loss. The quiescent current is very low, minimizing power consumption in standby mode. It incorporates short-circuit protection to prevent damage from overcurrent events. It is available in a compact package suitable for surface mount assembly. Operating temperature ranges from -40°C to +85°C.
This boost converter is commonly used in portable devices to provide a stable voltage for LCD backlighting and other subsystems. Its high efficiency and small size make it an ideal solution for space-constrained applications. The AAT2608INJ-1-T1 offers a reliable and efficient way to boost voltage in battery-powered systems.