EN
  • EN
  • DE

AAT2158WIVN-0.6-T1

Part No AAT2158WIVN-0.6-T1
Manufacturer Skyworks Solutions Inc.
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Skyworks Solutions Inc.
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 816405-AAT2158WIVN-0.6-T1
Ultra Librarian 3D Model Ultra Librarian AAT2158WIVN-0.6-T1 CAD Model

Description

The AAT2158WIVN-0.6-T1 is a high-efficiency synchronous step-down DC-DC converter from Skyworks Solutions Inc. This converter is designed for portable applications requiring a small solution size, high efficiency, and low quiescent current. It converts a higher input voltage to a regulated 0.6V output, commonly used to power digital cores in various electronic devices.

Applications:

  • Smartphones: Core voltage regulation for application processors and baseband processors.
  • Tablets: Powering the main system-on-chip (SoC) and other digital components.
  • Solid State Drives (SSDs): Voltage regulation for memory controllers and NAND flash.
  • Portable Navigation Devices (PNDs): Powering GPS receivers and navigation processors.
  • Low-Power Microcontrollers: Providing a stable voltage supply for energy-efficient microcontrollers.

Features:

  • High Efficiency: Synchronous rectification minimizes power losses and maximizes battery life.
  • Low Quiescent Current: Reduces battery drain during standby and light-load operation.
  • Fixed 0.6V Output Voltage: Provides a precise and stable output voltage for digital cores.
  • Overcurrent Protection: Protects the device and downstream components from overcurrent faults.
  • WLCSP Package: Compact Wafer Level Chip Scale Package for space-constrained applications.

Benefits:

  • Extended Battery Life: High efficiency and low quiescent current enable longer runtimes in battery-powered devices.
  • Small Solution Size: Minimizes board space requirements, allowing for smaller and more compact designs.
  • Stable Voltage Supply: Provides a reliable and regulated voltage for sensitive digital components.
  • Enhanced System Reliability: Overcurrent protection prevents damage from fault conditions, improving overall system reliability.
  • Simplified Design: Integrated features and a small package simplify the design process and reduce component count.

Additional Details:

The AAT2158WIVN-0.6-T1 typically operates from an input voltage range of 2.5V to 5.5V. Its high switching frequency allows for the use of small external inductors and capacitors, further contributing to the compact solution size. The device's integrated synchronous rectifier eliminates the need for an external Schottky diode, improving efficiency and reducing component count. Designers should refer to the manufacturer's datasheet for detailed specifications, application schematics, and PCB layout recommendations.

You May Also Be Interested in

Honeywell
TEMP PROBE IMMERSION NTC / Thermistor Temperature Sensor -40°C ~ 150°C Connector
Lowest to $28.1531
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
Phoenix Contact
Need more? Email Us
Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us
Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us
Siemens
SCALANCE XB004-1 / Network Switch - Unmanaged 5 Ports IP20
Need more? Email Us
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Phoenix Contact
Need more? Email Us
Triplett Test Equipment and Tools
8" ULTRA-COMPACT LED MONITOR
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
185+ $0.3128 $57.8680
455+ $0.2566 $116.7530
700+ $0.2487 $174.0900
960+ $0.2407 $231.0720
1,245+ $0.2326 $289.5870
1,665+ $0.2086 $347.3190
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,523 pieces
MOQ: 185 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess