EN
  • EN
  • DE

SIT9156AI-1C2-33E156.250000T

Part No SIT9156AI-1C2-33E156.250000T
Manufacturer SiTIME
Catalog Oscillators
Description 10 Gbe Oscillator With 0.3 Ps Phase Jitter, -40 to 85C, 5032, 25PPM, 3.3V, 156.25MHZ, Oe, Lvpecl, SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Termination SMD/SMT
Height 812.8 µm
Length 5.0038 mm
Mount Surface Mount
RoHS Compliant
Width 3.2004 mm
Win Source Part Number 1093206-SIT9156AI-1C2-33E156.250000T
Categories Oscillators
Manufacturer SiTIME
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SIT9156AI-1C2-33E156.250000T CAD Model

Description

The SiTime SIT9156AI-1C2-33E156.250000T is a highly precise and programmable MEMS oscillator, designed to provide stable and accurate timing solutions for a broad spectrum of applications. As part of the SiTime oscillator family, the SIT9156AI offers excellent frequency stability, low jitter, and robust performance, making it ideal for demanding environments and precision timing applications.

Applications

  • Networking Equipment: Used in switches, routers, and servers to ensure accurate clock synchronization for high-speed data transmission and signal integrity.
  • Telecommunications: Incorporated into base stations, communication modules, and wireless devices for stable and precise signal transmission.
  • Industrial Automation: Applied in industrial control systems, programmable logic controllers (PLCs), and motor drives where precise timing is critical for synchronized operations.
  • Test and Measurement: Utilized in oscilloscopes, spectrum analyzers, and signal generators to deliver stable and accurate frequency references.
  • Aerospace and Defense: Employed in avionics systems, radar systems, and communication equipment for reliable timing in harsh environmental conditions.

Features

  • Programmable Frequency: Allows users to program the output frequency to a specific value within the oscillator's operating range, offering design flexibility and customization.
  • Low Jitter Performance: Minimizes timing variations (jitter) in the output signal, ensuring stable and accurate clock signals, crucial for sensitive applications.
  • MEMS Technology: Employs MEMS (Micro-Electro-Mechanical Systems) technology, providing enhanced reliability, robustness, and resistance to shock, vibration, and temperature changes.
  • Wide Operating Voltage Range: Supports a wide range of supply voltages, providing flexibility in power supply options and integration into diverse systems.
  • Small Footprint: Available in compact packages, allowing for integration into space-constrained applications and miniaturized devices.
  • Low Power Consumption: Designed for low power consumption, making it suitable for battery-powered and energy-efficient systems, extending operational life.

Benefits

  • Improved System Reliability: Provides precise and stable timing signals, enhancing the overall reliability and performance of electronic systems.
  • Enhanced Design Flexibility: Offers programmable frequency and wide operating voltage range, allowing customization to meet specific application requirements.
  • Reduced System Noise: Low jitter performance minimizes noise and timing errors, resulting in improved signal integrity and performance.
  • Increased Robustness: MEMS technology ensures resistance to environmental factors, enabling reliable operation in harsh and demanding conditions.
  • Cost-Effective Solution: Provides a competitive price-performance ratio compared to traditional quartz oscillators, delivering superior performance at a reasonable cost.

Additional Details

The SIT9156AI-1C2-33E156.250000T operates at a frequency of 156.25 MHz. It is designed to operate with a supply voltage of 3.3V. The specific package and temperature range can be verified from the product datasheet. This oscillator is suitable for applications requiring high precision, reliability, and stability in timing signals, making it a valuable component in advanced electronic systems.

You May Also Be Interested in

Skyworks Solutions Inc.
XTAL OSC XO 1.0000GHZ LVPECL SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 125.0000MHZ LVDS SMD
Need more? Email Us
TXC CORPORATION
XTAL OSC VCXO 153.6000MHZ LVPECL
Need more? Email Us
Silicon Labs
OSC CMEMS 27.0000MHZ LVCMOS
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 156.2500MHZ LVDS SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 122.8800MHZ LVDS
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 212.5000MHZ LVPECL
Need more? Email Us
Renesas Electronics America
XTAL OSC XO 312.5000MHZ LVDS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 148.5000MHZ LVDS SMD
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $25.2979 $75.8937
6+ $20.7574 $124.5444
9+ $20.1086 $180.9774
12+ $19.4599 $233.5188
16+ $18.8113 $300.9808
21+ $16.8653 $354.1713
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess