EN
  • EN
  • DE

SIT9121AI-2B1-33E10.000000Y

Part No SIT9121AI-2B1-33E10.000000Y
Manufacturer SiTIME
Catalog Oscillators
Description MEMS OSC XO 10.0000MHZ LVDS SMD / 10 MHz XO (Standard) LVDS Oscillator 3.3V Enable/Disable 6-SMD, No Lead
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators>Oscillators
Mfr SiTime
Series SiT9121
Package Tape & Reel (TR)
Base Resonator MEMS
Type XO (Standard)
Frequency 10 MHz
Function Enable/Disable
Output LVDS
Voltage - Supply 3.3V
Frequency Stability ±20ppm
Temperature Range - Operating -40°C ~ 85°C
Current - Supply (Max) 55mA
Mounting SMD (SMT)
Package / Case 6-SMD, No Lead
Dimension 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height - Seated (Max) 0.031" (0.80mm)
Current - Supply (Disable) (Max) 35mA
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 1473-29449-2-ND,1473-29449-2,1473-SIT9121AI-2B1-33E10.000000YTR
Standard Package 1,000
Win Source Part Number 1212448-SIT9121AI-2B1-33E10.000000Y
Ultra Librarian 3D Model Ultra Librarian SIT9121AI-2B1-33E10.000000Y CAD Model

Description

The SiT9121AI-2B1-33E10.000000Y is a highly flexible MEMS oscillator from SiTime. This oscillator is programmable and offers excellent frequency stability and low jitter. It's designed to replace traditional quartz oscillators in various applications, providing improved performance, reliability, and programmability.

Applications

  • Networking equipment.
  • Telecommunications systems.
  • Industrial automation.
  • Consumer electronics.
  • Automotive applications.

Features

  • Frequency: 10.000000 MHz (10 MHz).
  • Frequency stability: ±20 ppm (parts per million).
  • Supply voltage: 3.3V.
  • Low jitter.
  • Excellent shock and vibration resistance.
  • Small package size.
  • Pb-free and RoHS compliant.

Benefits

  • High performance and reliability.
  • Improved frequency stability.
  • Reduced jitter for cleaner signals.
  • Resistance to harsh environments.
  • Smaller footprint compared to traditional quartz oscillators.

Additional Details

The SiT9121AI-2B1-33E10.000000Y is a MEMS (Micro-Electro-Mechanical Systems) based oscillator, offering superior performance compared to traditional quartz oscillators in many applications. Its small size and robust construction make it well-suited for demanding environments. The excellent frequency stability ensures accurate timing in critical applications. The low jitter performance reduces signal noise and improves overall system performance. The oscillator is designed to be Pb-free and RoHS compliant, meeting environmental standards. It is a suitable choice for a wide range of applications requiring a reliable and accurate timing source. The specific part number indicates a 10MHz output frequency and a supply voltage of 3.3V.

You May Also Be Interested in

Skyworks Solutions Inc.
XTAL OSC XO 622.0800MHZ LVDS SMD
Need more? Email Us
Abracon LLC
XTAL OSC TCXO 25.0000MHZ LVCMOS
Lowest to $42.6314
Skyworks Solutions Inc.
XTAL OSC XO 125.0000MHZ LVDS SMD
Need more? Email Us
Abracon LLC
XTAL OSC OCXO 10.0000MHZ CMOS TH
Need more? Email Us
Crystek Corporation
XTAL OSC XO 49.1520MHZ HCMOS SMD
Need more? Email Us
Renesas Electronics America
XTAL OSC XO 312.5000MHZ LVDS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 156.2500MHZ LVPECL
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 106.2500MHZ LVPECL
Need more? Email Us
Silicon Labs
OSC CMEMS 27.0000MHZ LVCMOS
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess