EN
  • EN
  • DE

SIT9121AC-1D2-33E28.900000Y

Part No SIT9121AC-1D2-33E28.900000Y
Manufacturer SiTIME
Catalog Oscillators
Description Ultra Performance Differential Oscillator, -20 to 70C, 7050, 25PPM, 3.3V, 28.9MHZ, Oe, Lvpecl, SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 1179443-SIT9121AC-1D2-33E28.900000Y
Categories Oscillators
Manufacturer SiTIME
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SIT9121AC-1D2-33E28.900000Y CAD Model

Description

The SiT9121AC-1D2-33E28.900000Y is a programmable oscillator from SiTime, part of their SiT9121 family. This oscillator provides a highly stable and customizable clock signal for various electronic applications, offering flexibility in frequency selection and excellent performance characteristics.

Applications

  • Networking Equipment: Used in routers, switches, and other networking devices for precise timing.
  • Industrial Automation: Provides stable clock signals for industrial controllers and automation systems.
  • Data Centers: Employed in servers and storage systems requiring high-performance timing solutions.
  • Consumer Electronics: Integrated into various consumer devices such as set-top boxes and audio equipment.
  • Automotive Systems: Used in automotive electronics for reliable clock signals in different modules.

Features

  • Programmable Frequency: Allows users to select a specific output frequency, in this case, 28.900000 MHz.
  • High Stability: Provides excellent frequency stability over a wide temperature range.
  • Low Jitter: Ensures clean clock signals with minimal jitter, improving system performance.
  • Wide Voltage Range: Operates with a supply voltage of 3.3V.
  • Small Footprint: Compact packaging for space-constrained applications.

Benefits

  • Design Flexibility: Programmable frequency enables easy customization for different applications.
  • Improved Performance: High stability and low jitter contribute to enhanced system performance and reliability.
  • Reduced BOM Cost: Simplifies the design process and reduces the bill of materials by integrating the timing function.
  • Faster Time-to-Market: Programmability allows for quick configuration and deployment.
  • Robust Operation: Reliable performance in harsh operating conditions.

Additional Details

The SiT9121AC-1D2-33E28.900000Y features excellent frequency stability, typically in the range of ±20 ppm to ±50 ppm, depending on the operating conditions. It supports various output types, and the device is designed to minimize electromagnetic interference (EMI). The oscillator is available in a variety of packages, making it suitable for a wide range of applications. This programmable oscillator enhances the performance and reliability of electronic systems by providing precise and stable clock signals.

You May Also Be Interested in

Skyworks Solutions Inc.
XTAL OSC XO 25.0000MHZ CMOS SMD
Need more? Email Us
Abracon LLC
XTAL OSC XO 500.0000MHZ LVDS SMD
Need more? Email Us
ECS Inc.
XTAL OSC XO 6.0000MHZ CMOS SMD
Need more? Email Us
Abracon LLC
XTAL OSC XO 320.0000MHZ LVDS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 50.0000MHZ CMOS SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ CMOS
Need more? Email Us
ECS Inc.
XTAL OSC XO 50.0000MHZ HCMOS SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 122.8800MHZ LVDS
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 156.2500MHZ LVDS SMD
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.3213 $65.2852
9+ $13.3922 $120.5298
14+ $12.9730 $181.6220
19+ $12.5549 $238.5431
24+ $12.1367 $291.2808
32+ $10.8813 $348.2016
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 477 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess