EN
  • EN
  • DE

SIT8920AM-73-18E-80.000000E

Part No SIT8920AM-73-18E-80.000000E
Manufacturer SiTIME
Catalog Oscillators
Description OSC MEMS 80.0000MHZ LVCMOS SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Crystals, Oscillators, Resonators
Manufacturer SiTIME
Packaging Reel - TR
Status Not For New Designs
Type MEMS (Silicon)
Frequency 80MHz
Purpose Enable/Disable
Output LVCMOS
Supply Voltage - Operating 1.8V
Frequency Stability ±50ppm
Temperature Range - Operating -55°C to 125°C
Current - Supply (Max) 4mA
Mounting SMD (SMT)
Dimension 0.079" L x 0.063" W (2.00mm x 1.60mm)
Height - Seated (Max) 0.031" (0.80mm)
Current - Supply (Disable) (Max) 3.8mA
Win Source Part Number 141156-SIT8920AM-73-18E-80.000000E
Popularity Medium
Supply and Demand Status Limited
Quantity per package 1k pcs
Ultra Librarian 3D Model Ultra Librarian SIT8920AM-73-18E-80.000000E CAD Model

Description

The SiTIME SIT8920AM-73-18E-80.000000E is a programmable oscillator offering high precision and stability for various timing applications. This oscillator is part of SiTime's extensive portfolio of MEMS-based timing solutions, designed to replace traditional quartz oscillators with enhanced performance and reliability.

Applications:

  • Industrial Automation: Used in PLCs, motor drives, and other industrial control systems requiring precise timing.
  • Networking Equipment: Suitable for switches, routers, and other network devices needing accurate clock signals.
  • Consumer Electronics: Employed in audio/video equipment, set-top boxes, and gaming consoles for stable performance.
  • Automotive Systems: Found in engine control units (ECUs), infotainment systems, and advanced driver-assistance systems (ADAS).
  • Aerospace and Defense: Applied in communication systems, radar, and navigation equipment requiring high reliability and stability.

Features:

  • Frequency: 80.000000 MHz
  • Supply Voltage: Operates at 1.8V.
  • Frequency Stability: Offers excellent frequency stability over a wide temperature range.
  • Low Jitter: Provides low phase jitter, ensuring clean clock signals.
  • Programmability: Allows users to customize frequency and other parameters to meet specific application needs.
  • MEMS Technology: Utilizes SiTime's advanced MEMS technology for superior performance and reliability compared to quartz oscillators.
  • Small Footprint: Available in compact packages, saving board space.
  • RoHS Compliant: Environmentally friendly, meeting RoHS standards.

Benefits:

  • Enhanced Performance: Delivers superior frequency stability and low jitter, improving overall system performance.
  • Increased Reliability: MEMS technology ensures high reliability and robustness in demanding environments.
  • Flexibility: Programmability allows for easy customization and adaptation to different application requirements.
  • Reduced Power Consumption: Low-power operation extends battery life in portable devices.
  • Simplified Design: Integrated features and small footprint simplify board design and reduce BOM costs.
  • Improved System Stability: Provides a stable and accurate clock source, enhancing system stability and reducing errors.

Additional Details:

The SIT8920AM-73-18E-80.000000E is designed for applications requiring precise timing and synchronization. It offers excellent performance in harsh environments, making it suitable for industrial, automotive, and aerospace applications. The device's programmability allows designers to optimize the clock signal for specific requirements, enhancing system performance and efficiency. Its low jitter characteristics ensure clean clock signals, minimizing noise and interference in sensitive electronic systems. The oscillator's small footprint and low power consumption make it ideal for portable and battery-powered devices, while its robust design ensures long-term reliability in demanding environments.

You May Also Be Interested in

Abracon LLC
XTAL OSC XO 320.0000MHZ LVDS SMD
Need more? Email Us
Renesas Electronics America
XTAL OSC XO 150.0000MHZ LVPECL
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 125.0000MHZ LVDS SMD
Need more? Email Us
Abracon LLC
XTAL OSC TCXO 25.0000MHZ LVCMOS
Lowest to $42.6314
Abracon LLC
XTAL OSC VCTCXO 1.0000GHZ LVDS
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 122.8800MHZ LVDS
Need more? Email Us
Abracon LLC
XTAL OSC OCXO 10.0000MHZ CMOS TH
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 212.5000MHZ LVPECL
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 25.0000MHZ CMOS SMD
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.5135 $66.0540
9+ $13.5495 $121.9455
14+ $13.1261 $183.7654
19+ $12.7027 $241.3513
24+ $12.2793 $294.7032
32+ $11.0090 $352.2880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,100 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess