EN
  • EN
  • DE

SIT8209AI-21-XXX-000.FP0000Y

Part No SIT8209AI-21-XXX-000.FP0000Y
Manufacturer SiTIME
Catalog OEM Parts ( S )
Description Ultra Performance Programmable Oscillator 80MHz to 220MHz 20ppm 4-Pin Surface Mount T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 993008-SIT8209AI-21-XXX-000.FP0000Y
Categories OEM Parts( S )
Manufacturer SiTIME
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SIT8209AI-21-XXX-000.FP0000Y CAD Model

Description

The SIT8209AI-21-XXX-000.FP0000Y is a highly flexible and configurable MEMS oscillator from SiTime, designed for a wide range of applications requiring precise timing. The 'XXX' in the part number indicates that the frequency is programmable within a certain range, allowing designers to tailor the oscillator to their specific needs. This oscillator offers excellent frequency stability, low jitter, and high reliability, making it suitable for demanding environments.

Applications:

  • High-Speed Data Communication: Servers, storage devices, and network interfaces rely on stable clocks for accurate data transmission.
  • Industrial Control Systems: PLCs, motor drives, and other industrial equipment require precise timing for synchronized operation.
  • Test and Measurement Equipment: Oscilloscopes, signal generators, and spectrum analyzers demand stable and accurate clock sources.
  • Medical Devices: Imaging equipment, patient monitoring systems, and other medical applications where timing accuracy is critical.
  • Aerospace and Defense: Avionics, radar systems, and communication equipment require robust and reliable timing solutions in harsh environments.

Features:

  • Programmable Frequency: The frequency can be programmed to a specific value within a supported range, providing flexibility for different applications.
  • Supply Voltage: Typically operates at 2.5V or 3.3V.
  • Frequency Stability: Offers excellent frequency stability, typically ±20 ppm or better over a wide temperature range.
  • Operating Temperature Range: -40°C to +85°C (Industrial grade).
  • Output Type: LVCMOS or LVPECL (Low Voltage Positive Emitter Coupled Logic) options available.
  • Low Jitter: Provides low phase jitter for high-performance applications.
  • MEMS Resonator: Utilizes a MEMS resonator for high shock and vibration resistance.
  • Small Package Size: Available in compact packages for space-constrained designs.

Benefits:

  • Design Flexibility: Programmable frequency allows for easy customization and optimization.
  • High Performance: Excellent frequency stability and low jitter ensure accurate and reliable timing.
  • Robustness: MEMS technology provides high resistance to shock, vibration, and temperature variations.
  • Reduced BOM Cost: Integration of the resonator and oscillator circuitry simplifies the design and reduces the bill of materials.
  • Long-Term Reliability: SiTime's MEMS oscillators are known for their long lifespan and consistent performance.
  • Faster Time to Market: Programmability and ease of integration speed up the design process.

Additional Details:

The SIT8209AI-21-XXX-000.FP0000Y is available in various package options. Consult the datasheet for specific programming instructions, frequency range, output load, and other electrical characteristics. It is compliant with RoHS standards.

You May Also Be Interested in

Norgren
Cylinder Accessory/replacement Part, Piston And Rod Assembly
Need more? Email Us
Taiwan Semiconductor
1A, 30V, Schottky Rectifier
Need more? Email Us
Shikues
Lowest to $0.0428
Diodes Incorporated
Lowest to $0.0448
Vishay
SS2P3 Series 30 V 2 A High Current Density Schottky Barrier Rectifier - DO-220AA
Need more? Email Us
Taiwan Semiconductor
1A, 40V, Schottky Rectifier
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY DO214AB / Diode Schottky 100 V 3A (DC) Surface Mount DO-214AB (SMC)
Need more? Email Us
STMicroelectronics
Need more? Email Us
Shikues
Lowest to $0.0849

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $4.0865 $61.2975
35+ $3.3530 $117.3550
54+ $3.2482 $175.4028
74+ $3.1434 $232.6116
96+ $3.0387 $291.7152
128+ $2.7243 $348.7104
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess