EN
  • EN
  • DE

SIT8103AI-43-33E-100.00000T

Part No SIT8103AI-43-33E-100.00000T
Manufacturer SiTIME
Catalog Oscillators
Description Clock Oscillator 100MHz 3.3V 15pF 4-Pin QFN T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 986855-SIT8103AI-43-33E-100.00000T
Categories Oscillators
Manufacturer SiTIME
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SIT8103AI-43-33E-100.00000T CAD Model

Description

The SiT8103AI-43-33E-100.00000T is a MEMS-based oscillator manufactured by SiTime. It's designed to provide a highly stable and accurate clock signal for a wide range of applications. This oscillator offers excellent frequency stability and low jitter, making it suitable for demanding timing requirements.

Applications

  • Networking Equipment
  • Industrial Automation
  • Consumer Electronics
  • Telecommunications
  • High-Speed Data Communication
  • Microcontrollers and Microprocessors
  • FPGA Clocking

Features

  • Excellent Frequency Stability: Maintains a consistent frequency over a wide temperature range.
  • Low Jitter: Provides a clean clock signal with minimal phase noise.
  • Wide Frequency Range: Supports a broad range of output frequencies.
  • Low Power Consumption: Reduces energy usage and heat generation.
  • Small Package Size: Enables integration into space-constrained applications.
  • RoHS Compliant: Meets environmental regulations for hazardous substances.
  • Lead-Free

Benefits

  • Improved System Performance: Stable and accurate clock signal enhances overall system speed.
  • Reduced Signal Noise: Low jitter minimizes noise in data transmission and processing.
  • Simplified System Design: Wide frequency range supports various application requirements.
  • Extended Battery Life: Low power consumption extends battery life in portable devices.
  • Smaller Footprint: Compact package reduces board space requirements.
  • High Reliability: Designed for long-term performance and data integrity.
  • Resistant to shock and vibration

Additional Details

The SiT8103AI-43-33E-100.00000T oscillator typically operates at a frequency of 100 MHz. The supply voltage is typically 3.3V. The frequency stability is specified in parts per million (ppm) over the operating temperature range. It is available in a small surface-mount package, such as a 2.5 x 2.0 mm or similar size. These oscillators are used in a wide range of applications, including networking, telecommunications, and industrial automation, where a precise and stable clock signal is crucial for reliable operation.

You May Also Be Interested in

Skyworks Solutions Inc.
XTAL OSC XO 25.0000MHZ CMOS SMD
Need more? Email Us
Abracon LLC
XTAL OSC XO 500.0000MHZ LVDS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 106.2500MHZ LVPECL
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ CMOS
Need more? Email Us
ECS Inc.
XTAL OSC XO 50.0000MHZ HCMOS SMD
Need more? Email Us
Silicon Labs
OSC CMEMS 27.0000MHZ LVCMOS
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 622.0800MHZ LVDS SMD
Need more? Email Us
Renesas Electronics America
XTAL OSC XO 312.5000MHZ LVDS SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 16.3840MHZ LVCMO
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess