EN
  • EN
  • DE

SIT8103AC-23-33E-30.00000Y

Part No SIT8103AC-23-33E-30.00000Y
Manufacturer SiTIME
Catalog Oscillators
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SiTIME
Category Crystals and Oscillators
Family Oscillators
Win Source Part Number 190283-SIT8103AC-23-33E-30.00000Y
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SIT8103AC-23-33E-30.00000Y CAD Model

Description

The SIT8103AC-23-33E-30.00000Y is a programmable oscillator from SiTime, a recognized leader in MEMS-based timing solutions. This oscillator is designed to provide a stable and accurate clock signal for a diverse range of electronic systems. Its programmability enables customization of the output frequency, making it adaptable to various application requirements. SiTime's MEMS technology provides enhanced robustness and reliability compared to traditional quartz oscillators, particularly in harsh environments.

Applications

  • Networking: Routers, switches, and servers needing accurate clock signals.
  • Industrial Automation: PLCs (Programmable Logic Controllers) and control systems.
  • Consumer Electronics: Set-top boxes, audio/video equipment, and gaming consoles.
  • Automotive: ECUs (Engine Control Units), infotainment systems, and ADAS (Advanced Driver-Assistance Systems).
  • Telecommunications: Base stations, cellular phones, and communication modules.

Features

  • Frequency: 30.00000 MHz
  • Supply Voltage: 2.5V
  • Frequency Stability: ±20 ppm
  • Operating Temperature Range: -40°C to +85°C
  • Output Type: LVCMOS
  • Programmable Frequency: Allows for frequency customization.
  • MEMS Technology: Offers superior shock and vibration resistance.
  • Low Jitter: Minimizes phase noise for improved performance.
  • Compact Size: Small footprint for space-constrained applications.

Benefits

  • Precise Timing: Provides accurate and stable clock signals for reliable system operation.
  • High Reliability: MEMS technology ensures consistent performance in demanding environments.
  • Flexibility: Programmable frequency allows for adapting to different application needs.
  • Low Power Consumption: Extends battery life in portable devices.
  • Enhanced Shock and Vibration Resistance: Suitable for use in mobile and industrial applications.
  • Reduced EMI: Low electromagnetic interference for cleaner signal integrity.

Additional Details

The SIT8103AC-23-33E-30.00000Y oscillator is designed to operate at a supply voltage of 2.5V and offers a frequency stability of ±20 ppm across its operating temperature range. The LVCMOS output ensures compatibility with a wide range of digital circuits. The use of MEMS technology provides excellent shock and vibration resistance, making it suitable for mobile and industrial applications. SiTime's commitment to quality and innovation makes this oscillator a reliable choice for critical timing applications.

You May Also Be Interested in

Skyworks Solutions Inc.
XTAL OSC XO 106.2500MHZ LVDS SMD
Need more? Email Us
SiTIME
SIT8103 - HIGH PERFORMANCE OSCIL
Need more? Email Us
Abracon LLC
XTAL OSC OCXO 10.0000MHZ CMOS TH
Need more? Email Us
Crystek Corporation
XTAL OSC XO 49.1520MHZ HCMOS SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 122.8800MHZ LVDS
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 622.0800MHZ LVDS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 50.0000MHZ CMOS SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 1.0000GHZ LVDS
Need more? Email Us
Silicon Labs
OSC CMEMS 27.0000MHZ LVCMOS
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $8.0104 $64.0832
18+ $6.5726 $118.3068
28+ $6.3672 $178.2816
38+ $6.1618 $234.1484
49+ $5.9565 $291.8685
65+ $5.3403 $347.1195
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,700 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess