EN
  • EN
  • DE

SIT8103AC-18-18E-25.00000

Part No SIT8103AC-18-18E-25.00000
Manufacturer SiTIME
Catalog Oscillators
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SiTIME
Category Crystals and Oscillators
Family Oscillators
Win Source Part Number 190277-SIT8103AC-18-18E-25.00000
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SIT8103AC-18-18E-25.00000 CAD Model

Description

The SIT8103AC-18-18E-25.00000 is a programmable oscillator manufactured by SiTime, a leader in MEMS-based timing solutions. This oscillator is designed to provide a stable and accurate clock signal for various electronic systems. Its programmability allows for customization of the output frequency, making it adaptable to diverse application requirements. SiTime's MEMS technology offers enhanced robustness and reliability compared to traditional quartz oscillators, particularly in harsh environmental conditions.

Applications

  • Embedded Systems: Microcontrollers and microprocessors requiring precise timing.
  • Industrial Control Systems: Ensuring accurate timing in automation processes.
  • Communication Equipment: Routers, switches, and modems for stable data transmission.
  • Consumer Electronics: Set-top boxes, audio/video equipment, and gaming consoles.
  • Medical Devices: Monitoring equipment and diagnostic tools requiring accurate timekeeping.

Features

  • Frequency: 25.00000 MHz
  • Supply Voltage: 1.8V
  • Frequency Stability: ±20 ppm
  • Operating Temperature Range: -40°C to +85°C
  • Output Type: LVCMOS
  • Programmable Frequency: Enables frequency customization through programming.
  • MEMS Resonator: Provides inherent robustness to shock and vibration.
  • Low Jitter: Minimizes phase noise for high-performance applications.
  • Small Footprint: Compact packaging for space-constrained designs.

Benefits

  • Precise Timing: Delivers accurate and stable clock signals for reliable system operation.
  • High Reliability: MEMS technology ensures consistent performance in demanding environments.
  • Flexibility: Programmable frequency allows for adapting to various application needs.
  • Low Power Consumption: Minimizes energy usage in battery-powered devices.
  • Enhanced Shock and Vibration Resistance: Suitable for applications exposed to mechanical stress.
  • Reduced EMI: Low electromagnetic interference for cleaner signal integrity.

Additional Details

The SIT8103AC-18-18E-25.00000 oscillator operates at a supply voltage of 1.8V and offers a frequency stability of ±20 ppm over a wide operating temperature range. The LVCMOS output type ensures compatibility with a variety of digital circuits. The use of a MEMS resonator provides excellent shock and vibration resistance, making it suitable for use in mobile and industrial applications. SiTime's commitment to quality and innovation makes this oscillator a reliable choice for critical timing applications.

You May Also Be Interested in

Abracon LLC
XTAL OSC XO 320.0000MHZ LVDS SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ CMOS
Need more? Email Us
TXC CORPORATION
XTAL OSC VCXO 153.6000MHZ LVPECL
Need more? Email Us
Abracon LLC
XTAL OSC TCXO 25.0000MHZ LVCMOS
Lowest to $42.6314
SiTIME
SIT8103 - HIGH PERFORMANCE OSCIL
Need more? Email Us
ECS Inc.
XTAL OSC XO 12.0000MHZ HCMOS SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 1.0000GHZ LVDS
Need more? Email Us
ECS Inc.
XTAL OSC XO 6.0000MHZ CMOS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 156.2500MHZ LVDS SMD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.2446 $64.7122
16+ $7.5849 $121.3584
24+ $7.3481 $176.3544
33+ $7.1113 $234.6729
43+ $6.8746 $295.6078
57+ $6.1631 $351.2967
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,490 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess