The SIT8008BI-73-18E-22.579200G is a programmable oscillator manufactured by SiTime. It's part of SiTime's SiT8008 series, known for its flexibility, small size, and robust performance. This oscillator is designed to provide a precise and stable clock signal that can be programmed to a specific frequency, making it suitable for a wide array of applications.
Applications
- Mobile Devices
- Wearable Technology
- IoT (Internet of Things) Devices
- Wireless Communication Modules
- Microcontrollers
- Embedded Systems
Features
- Programmable Frequency
- Low Power Consumption
- Small Footprint
- Excellent Frequency Stability
- Wide Temperature Range
- RoHS Compliant
Benefits
- Flexibility: Programmable frequency allows for customization to meet specific application needs, reducing the need for multiple fixed-frequency oscillators.
- Power Efficiency: Low power consumption helps extend battery life in portable and battery-powered devices.
- Compact Design: Small footprint allows for integration into space-constrained applications, enabling smaller and more efficient designs.
- Precise Timing: Excellent frequency stability ensures reliable and accurate performance in timing-critical applications.
- Robust Operation: Wide temperature range ensures stable performance in various environmental conditions.
- Environmentally Friendly: RoHS compliance ensures that the device meets environmental standards.
Additional Details
The SIT8008BI-73-18E-22.579200G is programmed to operate at a frequency of 22.579200 MHz. It operates on a supply voltage of 1.8V and offers a CMOS output. SiTime oscillators are known for their resilience to shock and vibration, as well as their high reliability. Always consult the SiTime datasheet for the SIT8008BI-73-18E-22.579200G for detailed specifications, including frequency stability over temperature, power consumption, and programming instructions. This oscillator provides a cost-effective and high-performance solution for a variety of timing applications.