EN
  • EN
  • DE

SIT8008BI-33-XXS-50.000000X

Part No SIT8008BI-33-XXS-50.000000X
Manufacturer SiTIME
Catalog Oscillators
Description Oscillator MEMS 50MHz ±50ppm (Stability) 15pF HCMOS/LVCMOS 55% 2.5V/3.3V Medical 4-Pin QFN SMD T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 999966-SIT8008BI-33-XXS-50.000000X
Categories Oscillators
Manufacturer SiTIME
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SIT8008BI-33-XXS-50.000000X CAD Model

Description

The SiT8008BI-33-XXS-50.000000X is a programmable oscillator from SiTime. It is designed to provide a precise and stable clock signal for a wide range of electronic applications. This oscillator is highly configurable, allowing users to select the desired frequency, voltage, and stability characteristics.

Applications

  • Microcontrollers
  • Microprocessors
  • FPGAs
  • Real-Time Clocks (RTCs)
  • Networking Equipment
  • Consumer Electronics

Features

  • Programmable Frequency
  • Low Jitter
  • High Stability
  • Wide Operating Voltage Range
  • Low Power Consumption
  • Small Package Size

Benefits

  • Provides a precise and stable clock signal
  • Minimizes timing errors
  • Ensures reliable system operation
  • Offers flexibility in design
  • Reduces power consumption, increasing battery life
  • Saves board space

Additional Details

The SiT8008BI-33-XXS-50.000000X is a silicon MEMS oscillator, which offers several advantages over traditional quartz crystal oscillators, including improved shock and vibration resistance, smaller size, and higher reliability. Its programmable frequency feature allows designers to customize the clock signal to meet specific application requirements. The low jitter and high stability characteristics ensure accurate timing and reliable system performance.

This oscillator is commonly used in microcontrollers and microprocessors to provide the clock signal that drives the CPU. It is also employed in FPGAs to synchronize logic operations. In real-time clocks, it provides the time base for accurate timekeeping. The SiT8008BI-33-XXS-50.000000X's low power consumption makes it ideal for battery-powered devices. Its small package size saves valuable board space.

You May Also Be Interested in

Skyworks Solutions Inc.
XTAL OSC XO 25.0000MHZ CMOS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 622.0800MHZ LVDS SMD
Need more? Email Us
Abracon LLC
XTAL OSC OCXO 10.0000MHZ CMOS TH
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 106.2500MHZ LVDS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 156.2500MHZ LVDS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 212.5000MHZ LVPECL
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 156.2500MHZ LVDS SMD
Need more? Email Us
Crystek Corporation
XTAL OSC XO 49.1520MHZ HCMOS SMD
Need more? Email Us
Renesas Electronics America
XTAL OSC XO 312.5000MHZ LVDS SMD
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess