EN
  • EN
  • DE

SIT8008AI-22-33E-26.000000D

Part No SIT8008AI-22-33E-26.000000D
Manufacturer SiTIME
Catalog Oscillators
Description Oscillator MEMS 26MHz ±25ppm (Stability) 15pF HCMOS/LVCMOS 55% 3.3V Medical 4-Pin QFN SMD T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 979429-SIT8008AI-22-33E-26.000000D
Categories Oscillators
Manufacturer SiTIME
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SIT8008AI-22-33E-26.000000D CAD Model

Description

The SiT8008AI-22-33E-26.000000D is a programmable oscillator from SiTime, a leading provider of MEMS (Micro-Electro-Mechanical Systems) timing solutions. This oscillator offers high frequency stability, low power consumption, and excellent reliability, making it suitable for a wide range of applications.

Applications:

  • Mobile Devices: Providing a precise timing reference for smartphones, tablets, and other portable devices.
  • Networking Equipment: Clocking Ethernet switches, routers, and other network devices.
  • Consumer Electronics: Used in digital cameras, audio players, and other consumer electronic products.
  • Industrial Automation: Providing a stable timing reference for industrial control systems and data acquisition equipment.
  • Automotive Applications: Used in automotive infotainment systems, engine control units (ECUs), and other automotive electronics.

Features:

  • Programmable Frequency: Allows the frequency to be programmed to a specific value within a wide range.
  • High Frequency Stability: Maintains a stable frequency over a wide temperature range.
  • Low Power Consumption: Minimizes power consumption, extending battery life in portable devices.
  • Excellent Reliability: Provides reliable operation in harsh environments.
  • Small Form Factor: Available in a compact package for space-constrained applications.
  • MEMS Technology: Based on MEMS technology, offering superior performance and reliability compared to traditional quartz oscillators.

Benefits:

  • Flexibility: Programmable frequency allows the oscillator to be used in a wide range of applications.
  • Accuracy: High frequency stability ensures accurate timing in critical applications.
  • Energy Efficiency: Low power consumption minimizes energy usage, extending battery life.
  • Robustness: Excellent reliability ensures stable operation in harsh environments.
  • Compact Design: Small form factor allows for integration into space-constrained applications.

Additional Details:

The SiT8008AI-22-33E-26.000000D operates at a frequency of 26.000000 MHz and is designed to meet the stringent timing requirements of modern electronic devices. The specific electrical characteristics, such as frequency stability, supply voltage, and output drive strength, are detailed in the product datasheet provided by SiTime. This oscillator provides a reliable and accurate timing reference for a wide range of applications.

You May Also Be Interested in

Abracon LLC
XTAL OSC VCXO 96.0000MHZ LVCMOS
Lowest to $36.4465
Abracon LLC
XTAL OSC VCTCXO 16.3840MHZ LVCMO
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 212.5000MHZ LVPECL
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 156.2500MHZ LVPECL
Need more? Email Us
Renesas Electronics America
XTAL OSC XO 312.5000MHZ LVDS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 106.2500MHZ LVDS SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ CMOS
Need more? Email Us
Abracon LLC
XTAL OSC OCXO 10.0000MHZ CMOS TH
Need more? Email Us
Crystek Corporation
XTAL OSC XO 49.1520MHZ HCMOS SMD
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.5380 $61.5200
95+ $1.2620 $119.8900
145+ $1.2226 $177.2770
200+ $1.1832 $236.6400
255+ $1.1437 $291.6435
340+ $1.0254 $348.6360
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,880 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess