EN
  • EN
  • DE

SIT8008AC-82-18E-48.000000

Part No SIT8008AC-82-18E-48.000000
Manufacturer SiTIME
Catalog Oscillators
Description MEMS OSC XO 48.0000MHZ H/LV-CMOS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Crystals
Features XO (Standard) HCMOS, LVCMOS Oscillator 1.8V Enable/Disable 4-SMD, No Lead
Manufacturer SiTIME
Series SiT8008
Package Strip
Operating Temperature Range -20°C ~ 70°C
Mounting Surface Mount
Package 4-SMD, No Lead
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number SIT8008AC-82-18E-48.000000S, SIT8008AC-82-18E-48.000000D, SIT8008AC-82-18E-48.000000T, 1473-SIT8008AC-82-18E-48.000000, SIT8008AC-82-18E-48.000000Y, SIT8008AC-82-18E-48.000000E, SIT8008AC-82-18E-48.000000G, SIT8008AC-82-18E-48.000000X
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 933852-SIT8008AC-82-18E-48.000000
Ultra Librarian 3D Model Ultra Librarian SIT8008AC-82-18E-48.000000 CAD Model

Description

The SiT8008 is a standard XO HCMOS, LVCMOS oscillator with a 1.8V enable/disable feature and a 4-SMD, no lead package.

  • Operating Temperature Range: -20°C to 70°C
  • Series: SiT8008 series
  • Supply and Demand: balanced
  • ECCN: EAR99
  • HTSUS: 8542.39.0001
  • Quantity per Package: 1
  • Other Part Numbers: SIT8008AC-82-18E-48.000000S, SIT8008AC-82-18E-48.000000D, SIT8008AC-82-18E-48.000000T, 1473-SIT8008AC-82-18E-48.000000, SIT8008AC-82-18E-48.000000Y, SIT8008AC-82-18E-48.000000E, SIT8008AC-82-18E-48.000000G, and SIT8008AC-82-18E-48.000000X

You May Also Be Interested in

Skyworks Solutions Inc.
XTAL OSC XO 50.0000MHZ CMOS SMD
Need more? Email Us
ECS Inc.
XTAL OSC XO 6.0000MHZ CMOS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 156.2500MHZ LVPECL
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 16.3840MHZ LVCMO
Need more? Email Us
Silicon Labs
OSC CMEMS 27.0000MHZ LVCMOS
Need more? Email Us
ECS Inc.
XTAL OSC XO 50.0000MHZ HCMOS SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ CMOS
Need more? Email Us
SiTIME
SIT8103 - HIGH PERFORMANCE OSCIL
Need more? Email Us
Crystek Corporation
XTAL OSC XO 49.1520MHZ HCMOS SMD
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess