EN
  • EN
  • DE

SIT8008AC-32-33E-50.000000

Part No SIT8008AC-32-33E-50.000000
Manufacturer SiTIME
Catalog Oscillators
Description MEMS OSC XO 50.0000MHZ H/LV-CMOS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Crystals
Features XO (Standard) HCMOS, LVCMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead
Manufacturer SiTIME
Series SiT8008
Package Strip
Operating Temperature Range -20°C ~ 70°C
Mounting Surface Mount
Package 4-SMD, No Lead
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number SIT8008AC-32-33E-50.000000G, SIT8008AC-32-33E-50.000000Y, SIT8008AC-32-33E-50.000000X, SIT8008AC-32-33E-50.000000S, SIT8008AC-32-33E-50.000000E, SIT8008AC-32-33E-50.000000D, SIT8008AC-32-33E-50.000000T, 1473-SIT8008AC-32-33E-50.000000
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 933851-SIT8008AC-32-33E-50.000000
Ultra Librarian 3D Model Ultra Librarian SIT8008AC-32-33E-50.000000 CAD Model

Description

The SiTime SIT8008AC-32-33E-50.000000 is a highly configurable MEMS oscillator designed for a wide range of timing applications. This oscillator offers excellent frequency stability, low power consumption, and high reliability, making it a suitable choice for demanding electronic systems.

Applications:

  • Consumer electronics: Smartphones, tablets, and wearable devices.
  • Industrial control systems: Programmable logic controllers (PLCs) and motor drives.
  • Networking equipment: Routers, switches, and servers.
  • Automotive electronics: Engine control units (ECUs) and infotainment systems.
  • Medical devices: Patient monitoring systems and diagnostic equipment.

Features:

  • Frequency: 50.000000 MHz.
  • Supply Voltage: Operates at 3.3V.
  • Frequency Stability: Excellent frequency stability over a wide temperature range.
  • Low Power Consumption: Minimizes power consumption, extending battery life in portable devices.
  • MEMS Technology: Utilizes advanced MEMS (Micro-Electro-Mechanical Systems) technology for high performance and reliability.
  • Operating Temperature Range: Wide operating temperature range suitable for industrial and automotive applications.
  • Programmability: Can be factory-programmed to various frequencies and voltage levels.
  • RoHS Compliant: Environmentally friendly, compliant with RoHS standards.

Benefits:

  • Improved System Performance: Provides a stable and accurate clock signal, enhancing overall system performance.
  • Reduced Power Consumption: Low power consumption contributes to longer battery life in portable devices.
  • Enhanced Reliability: MEMS technology ensures high reliability and robustness.
  • Design Flexibility: Programmability allows for customization to meet specific application requirements.
  • Reduced BOM Cost: Integrated solution reduces the need for external components, lowering overall BOM (Bill of Materials) cost.

Additional Details:

The SIT8008AC-32-33E-50.000000 is available in a small form factor package, making it suitable for space-constrained applications. Its superior performance characteristics make it a viable alternative to traditional quartz crystal oscillators. The device also features excellent shock and vibration resistance, making it suitable for harsh environments.

SiTime's MEMS oscillators are known for their resilience against environmental stressors, offering a reliable timing solution where conventional quartz oscillators might fail. This particular model has a standby function, enabling it to further reduce power consumption when the application is in an idle state.

You May Also Be Interested in

Crystek Corporation
XTAL OSC XO 49.1520MHZ HCMOS SMD
Need more? Email Us
ECS Inc.
XTAL OSC XO 6.0000MHZ CMOS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 212.5000MHZ LVPECL
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ CMOS
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 156.2500MHZ LVPECL
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 148.5000MHZ LVDS SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 1.0000GHZ LVDS
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 125.0000MHZ LVDS SMD
Need more? Email Us
SiTIME
SIT8103 - HIGH PERFORMANCE OSCIL
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.1754 $55.8770
11+ $9.1696 $100.8656
17+ $8.8830 $151.0110
24+ $8.5965 $206.3160
31+ $8.3099 $257.6069
41+ $7.4503 $305.4623
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,390 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess