EN
  • EN
  • DE

SIT8002AI-43-33E-32.00000

Part No SIT8002AI-43-33E-32.00000
Manufacturer SiTIME
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1093157-SIT8002AI-43-33E-32.00000
Categories OEM Parts( S )
Manufacturer SiTIME
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SIT8002AI-43-33E-32.00000 CAD Model

Description

The SiT8002AI-43-33E-32.00000 is a programmable oscillator from SiTime. It is designed for applications that require a precise and stable clock signal. This oscillator utilizes SiTime's MEMS technology, providing high reliability and performance. It is programmable, allowing for frequency customization to fit a variety of application requirements.

Applications:

  • Consumer Electronics: Suitable for use in consumer electronic devices.
  • Networking Equipment: Used in network switches and routers.
  • Industrial Automation: Provides stable clock signals for industrial control systems.
  • Embedded Systems: Used in embedded systems requiring precise timing.
  • Telecommunications: Suitable for use in telecommunications equipment.

Features:

  • Programmable Frequency: The output frequency can be programmed as needed.
  • MEMS Technology: Utilizes SiTime's MEMS technology for improved reliability and performance.
  • Wide Frequency Range: Supports a wide range of output frequencies.
  • Excellent Stability: Provides stable frequency over varying temperature and voltage conditions.
  • Low Jitter: Outputs a clean clock signal with low jitter.
  • Small Size: Compact package allows for easy integration into designs.
  • RoHS Compliant: Complies with Restriction of Hazardous Substances standards.

Benefits:

  • Design Flexibility: The programmable frequency provides flexibility for design changes and adjustments.
  • Improved System Performance: High stability and low jitter ensure optimal system performance.
  • Enhanced Reliability: MEMS technology offers superior reliability compared to traditional oscillators.
  • Reduced EMI: Low jitter helps reduce electromagnetic interference.
  • Simplified Integration: The small package size simplifies integration into various systems.
  • Environmentally Friendly: RoHS compliance ensures the product is environmentally responsible.

Technical Specifications:

The SiT8002AI-43-33E-32.00000 operates at a specific supply voltage, documented in the datasheet. Performance characteristics include frequency stability over temperature and voltage variations, jitter performance, and the device's operational temperature range. It is designed for surface mount assembly.

You May Also Be Interested in

Silicon Storage Technology, Inc
Need more? Email Us
Rohm Semiconductor
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCSTXR40AB00-2424AI
Need more? Email Us
STMicroelectronics
Need more? Email Us
SMC Diode Solutions
DIODE ARRAY GP 200V ITO220AB / Diode Array 1 Pair Common Cathode Standard 200 V Through Hole TO-220-3 Full Pack, Isolated Tab
Lowest to $0.3795
Micrel
Need more? Email Us
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
STMicroelectronics
ST10F269-BQ3 St
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess