The SiTime SIT8002AI-43-33E-14.31818Y is a programmable oscillator within SiTime's SiT8002 series. This series is recognized for its high performance, compact size, and excellent reliability. The component designation breaks down as follows: 'AI' denotes a specific combination of operating voltage and temperature range, '43' might indicate specific configuration options or performance characteristics, '33E' likely relates to supply voltage and stability parameters, and '14.31818Y' signifies a highly precise output frequency of 14.31818 MHz. This oscillator is engineered to deliver a stable and accurate clock signal, catering to applications that require this specific frequency.
Applications
- Legacy Communication Systems (e.g., UART, Serial Communication)
- Embedded Systems requiring specific clock frequencies
- Microcontroller Clocking
- Audio and Video Applications
- Industrial Control Systems demanding precise timing
Features
- Frequency: 14.31818 MHz (High Precision)
- Supply Voltage: 3.3V
- High frequency stability
- Small footprint
- Low power consumption
- Wide operating temperature range
- Programmable for customized applications
Benefits
- Provides a highly accurate and stable clock signal, crucial for precise timing in sensitive applications.
- Enables compact system designs due to its small form factor.
- Offers flexibility through programmability, tailoring the oscillator to unique application needs.
- Minimizes power consumption, promoting energy efficiency.
- Ensures reliable operation in harsh environments owing to its broad temperature range.
The SiT8002 series oscillators utilize MEMS (Micro-Electro-Mechanical Systems) technology, offering advantages over traditional quartz oscillators regarding size, robustness, and dependability. The 14.31818 MHz frequency is often used in specialized communication protocols and legacy systems needing a highly accurate and stable clock. Its low jitter and high stability guarantee clean clock signals, minimizing errors and boosting overall system accuracy.
Specifications:
- Frequency Stability: Typically ±20 ppm to ±50 ppm (depending on configuration)
- Operating Temperature Range: -40°C to +85°C
- Supply Voltage: 3.3V
- Output Signal: CMOS
- Package: Typically 2.5 x 2.0 mm or smaller