The SiTime SIT8002AC-43-33E-27 is a programmable oscillator belonging to the SiTime SiT8002 series, which are recognized for their high performance, compact size, and robust reliability. The part number is structured as follows: 'AC' likely indicates specific operating voltage and temperature range characteristics, '43' might denote specific configuration options or performance characteristics, '33E' potentially signifies certain supply voltage and stability parameters, and '27' indicates an output frequency of 27 MHz. This oscillator is designed to provide a stable and precise clock signal, making it suitable for a variety of electronic applications.
Applications
- Consumer electronics
- Industrial control systems
- Networking equipment
- Embedded systems
- Microcontrollers
Features
- Frequency: 27 MHz
- Supply Voltage: 3.3V
- High frequency stability
- Compact form factor
- Low power consumption
- Wide operating temperature range
- Programmable for customized applications
Benefits
- Provides a highly accurate and stable clock signal, enhancing overall system performance.
- Enables compact designs due to its small size.
- Offers flexibility through programmability, allowing customization for specific application requirements.
- Reduces power consumption, contributing to energy efficiency.
- Ensures reliable operation in harsh environments thanks to its wide temperature range.
SiT8002 series oscillators leverage MEMS (Micro-Electro-Mechanical Systems) technology, which offers advantages over conventional quartz oscillators in terms of size, dependability, and robustness. This oscillator is typically utilized in applications where precise timing is crucial, such as data communication, signal processing, and embedded systems. Its low jitter and high stability ensure clean clock signals, minimizing errors and enhancing overall system accuracy.
Specifications:
- Frequency Stability: Typically ±20 ppm to ±50 ppm (depending on configuration)
- Operating Temperature Range: -40°C to +85°C
- Supply Voltage: 3.3V
- Output Signal: CMOS
- Package: Typically 2.5 x 2.0 mm or smaller