EN
  • EN
  • DE

SIT8002AC-13-33S-16

Part No SIT8002AC-13-33S-16
Manufacturer SiTIME
Catalog Oscillators
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SiTIME
Category Crystals and Oscillators
Family Oscillators
Win Source Part Number 190245-SIT8002AC-13-33S-16
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SIT8002AC-13-33S-16 CAD Model

Description

The SIT8002AC-13-33S-16 is a programmable MEMS oscillator manufactured by SiTime. It provides a highly stable and configurable clock source for a wide range of electronic applications. MEMS oscillators are known for their robustness, small size, and low power consumption compared to traditional quartz crystal oscillators.

Applications:

  • Microcontrollers and Microprocessors: Providing clock signals for various processor-based systems.
  • Networking Equipment: Used in routers, switches, and other networking devices for precise timing.
  • Consumer Electronics: Found in devices like smartphones, tablets, and wearables.
  • Industrial Automation: Employed in industrial control systems requiring accurate timing.
  • Medical Devices: Used in medical equipment where reliability and precision are critical.

Features:

  • Programmable Frequency: The output frequency can be programmed to meet specific application requirements.
  • MEMS Resonator: Utilizes a MEMS resonator for high stability and shock resistance.
  • Low Power Consumption: Offers low power consumption, suitable for battery-powered devices.
  • Small Size: Compact package for space-constrained applications.
  • Wide Operating Voltage: Operates over a broad voltage range.
  • Excellent Stability: Provides excellent frequency stability over temperature and voltage variations.

Benefits:

  • Flexibility: Programmable frequency allows for a single oscillator to be used in multiple applications.
  • Robustness: MEMS technology provides excellent resistance to shock and vibration.
  • Energy Efficiency: Low power consumption extends battery life in portable devices.
  • Space Savings: Small size allows for dense board designs.
  • Reliable Performance: Provides stable and accurate clock signals for reliable system operation.

The SIT8002AC-13-33S-16 MEMS oscillator is a versatile and reliable timing solution for various electronic applications. Its programmable frequency, robust construction, and low power consumption make it an excellent choice for demanding applications requiring precise and stable clock signals. The ‘16’ at the end of the part number likely refers to 16MHz, however frequency is programmable between 1 MHz and 26 MHz.

You May Also Be Interested in

Skyworks Solutions Inc.
XTAL OSC XO 148.5000MHZ LVDS SMD
Need more? Email Us
TXC CORPORATION
XTAL OSC VCXO 153.6000MHZ LVPECL
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ CMOS
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 156.2500MHZ LVPECL
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 16.3840MHZ LVCMO
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 1.0000GHZ LVPECL SMD
Need more? Email Us
Abracon LLC
XTAL OSC TCXO 25.0000MHZ LVCMOS
Lowest to $42.6314
ECS Inc.
XTAL OSC XO 6.0000MHZ CMOS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 212.5000MHZ LVPECL
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.8540 $62.8320
18+ $6.4449 $116.0082
28+ $6.2439 $174.8292
39+ $6.0418 $235.6302
50+ $5.8408 $292.0400
67+ $5.2368 $350.8656
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,850 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess