EN
  • EN
  • DE

SIT8002AC-13-33S-16.67000Y

Part No SIT8002AC-13-33S-16.67000Y
Manufacturer SiTIME
Catalog OEM Parts ( S )
Description Cmos Output Clock Oscillator
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1093153-SIT8002AC-13-33S-16.67000Y
Categories OEM Parts( S )
Manufacturer SiTIME
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SIT8002AC-13-33S-16.67000Y CAD Model

Description

The SiT8002AC-13-33S-16.67000Y is a programmable oscillator from SiTime, offering a wide range of frequencies and excellent stability. Built using SiTime's MEMS technology, this oscillator provides robust performance and reliability for various electronic applications.

Applications:

  • Consumer Electronics: Used in televisions, audio equipment, and other consumer devices.
  • Industrial Control: Provides timing signals for industrial automation systems.
  • Networking: Employed in network switches, routers, and other networking hardware.
  • Embedded Systems: Provides clock signals for embedded microprocessors and microcontrollers.
  • Medical Devices: Found in medical diagnostic and monitoring equipment.

Features:

  • Programmable Frequency: Output frequency can be programmed to meet specific application needs.
  • MEMS Technology: Based on SiTime's proven MEMS (Micro-Electro-Mechanical Systems) technology.
  • Wide Frequency Range: Supports a broad range of frequencies.
  • Excellent Stability: Provides stable frequency performance over temperature and voltage variations.
  • Low Jitter: Delivers clean clock signals with minimal jitter.
  • Small Size: Compact package allows for easy integration.
  • RoHS Compliant: Complies with RoHS environmental standards.

Benefits:

  • Design Flexibility: Programmable frequency simplifies design and customization.
  • Improved Performance: High stability and low jitter enhance system performance.
  • Enhanced Reliability: MEMS technology ensures robust and reliable operation.
  • Reduced EMI: Low jitter minimizes electromagnetic interference.
  • Easy Integration: Small size and standard package simplify integration into various systems.
  • Environmentally Friendly: RoHS compliance demonstrates environmental responsibility.

Technical Specifications:

The SiT8002AC-13-33S-16.67000Y requires a specific supply voltage for operation, as outlined in its datasheet. Critical specifications include frequency stability, jitter characteristics, and the allowable operating temperature range. It is intended for surface mount assembly on printed circuit boards.

You May Also Be Interested in

Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
JST Sales America Inc.
Terminal Socket, 28-22 AWG, OD1.2-1.9MM, Tin
Lowest to $0.0067
Schneider Electric
SSR, DIN RAIL MOUNT, 600VAC, 32VDC, 20A; Control Voltage Type: DC; Control Voltage Range: 4VDC to 32VDC; Operating...
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCSTXR40AB00-2424AI
Need more? Email Us
Micrel
Need more? Email Us
STMicroelectronics
Need more? Email Us
Micrel
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Level One
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess