The SiT8002AC-13-33E-50.00000 is a programmable oscillator from SiTime, utilizing MEMS (Micro-Electro-Mechanical Systems) technology. This device is designed to provide a highly stable and accurate clock signal, offering flexibility and performance advantages over traditional quartz oscillators. Its programmability allows it to be configured for a wide range of frequencies, making it suitable for diverse applications.
Applications:
- Consumer electronics
- Industrial control systems
- Networking equipment
- Embedded systems
- Microcontrollers and microprocessors
Features:
- Programmable frequency range
- MEMS resonator for excellent stability and reliability
- Frequency stability of ±25 ppm
- Operating temperature range of -40°C to +85°C
- Low jitter for high-performance applications
- Supply voltage of 3.3V
- Small form factor package
Benefits:
- Flexible frequency selection to meet specific application requirements
- Highly stable and accurate clock signal for reliable system operation
- Robust performance in harsh environments due to MEMS technology
- Improved signal integrity and reduced noise with low jitter
- Simplified design and reduced component count
- Enhanced energy efficiency due to low power consumption
Additional Details:
The SiT8002AC-13-33E-50.00000 oscillator features a silicon MEMS resonator, which provides superior shock and vibration resistance compared to traditional quartz crystals. The programmable frequency allows designers to optimize the clock signal for their specific application needs. The device offers excellent frequency stability over a wide temperature range, ensuring reliable performance in various operating conditions. Its low jitter characteristics make it suitable for high-performance applications requiring clean clock signals. The oscillator is available in a small package, making it ideal for space-constrained designs. The specific part number indicates a frequency of 50.00000 MHz, a supply voltage of 3.3V, and an extended temperature range.