EN
  • EN
  • DE

SIT5156AI-FA-30N0-38.880000F

Part No SIT5156AI-FA-30N0-38.880000F
Manufacturer SiTIME
Catalog Oscillators
Description Elite Platform Super TCXO 38.88MHz 3V 1ppm 10-Pin Surface Mount T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1042122-SIT5156AI-FA-30N0-38.880000F
Categories Oscillators
Manufacturer SiTIME
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SIT5156AI-FA-30N0-38.880000F CAD Model

Description

The SiT5156AI-FA-30N0-38.880000F is a highly flexible and precise MEMS-based oscillator from SiTime, designed for demanding applications requiring exceptional stability and programmability. This oscillator offers a wide frequency range and excellent performance characteristics.

Applications

  • Networking Equipment: Used in routers, switches, and other network devices for precise timing and synchronization.
  • Data Centers: Employed in servers and storage systems to maintain accurate clock signals for data processing.
  • Industrial Automation: Integrated into programmable logic controllers (PLCs) and other industrial control systems.
  • Test and Measurement Equipment: Used in oscilloscopes, spectrum analyzers, and other instruments requiring high-precision timing.
  • Aerospace and Defense: Utilized in avionics systems, radar systems, and other critical applications.
  • Automotive Systems: Integrated into advanced driver-assistance systems (ADAS) and infotainment systems.

Features

  • MEMS Technology: Based on SiTime's advanced MEMS resonator technology.
  • Programmable Frequency: Allows users to configure the output frequency within a wide range (e.g., 1 MHz to 110 MHz) to meet specific application needs.
  • Excellent Frequency Stability: Offers exceptional frequency stability over temperature variations and aging.
  • Low Jitter: Minimizes timing variations for improved system performance.
  • Wide Operating Voltage Range: Supports a wide range of supply voltages (e.g., 2.25V to 3.63V).
  • Small Package Size: Available in a compact package for easy integration into space-constrained designs.

Benefits

  • High Performance: Delivers exceptional frequency stability and low jitter for demanding applications.
  • Flexibility: Programmable frequency allows for customization to meet specific system requirements.
  • Reliability: MEMS technology ensures long-term reliability and consistent performance.
  • Compact Design: Small package size enables integration into space-constrained applications.
  • Reduced System Cost: Eliminates the need for external components such as crystals and capacitors.
  • Improved System Integration: Simplified integration process due to its programmable nature.

Additional Details

The SiT5156AI-FA-30N0-38.880000F has very high frequency stability, often specified in parts per million (ppm) over its operating temperature range. It boasts very low phase noise performance. It often utilizes LVCMOS output signaling. Consult the product datasheet for precise electrical characteristics, package dimensions, and environmental specifications, as well as programming details.

You May Also Be Interested in

Skyworks Solutions Inc.
XTAL OSC XO 156.2500MHZ LVDS SMD
Need more? Email Us
Renesas Electronics America
XTAL OSC XO 312.5000MHZ LVDS SMD
Need more? Email Us
ECS Inc.
XTAL OSC XO 6.0000MHZ CMOS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 156.2500MHZ LVDS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 50.0000MHZ CMOS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 212.5000MHZ LVPECL
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 96.0000MHZ LVCMOS
Lowest to $36.4465
Renesas Electronics America
XTAL OSC XO 150.0000MHZ LVPECL
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 16.3840MHZ LVCMO
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess