EN
  • EN
  • DE

SIT2001BI-S2-33S-100.000000

Part No SIT2001BI-S2-33S-100.000000
Manufacturer SiTIME
Catalog Oscillators
Description MEMS OSC XO 100.0000MHZ H/LVCMOS / 100 MHz XO (Standard) HCMOS, LVCMOS Oscillator 3.3V Standby (Power Down) SC-74A, SOT-753
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators>Oscillators
Mfr SiTime
Series SiT2001B
Package Strip
Base Resonator MEMS
Type XO (Standard)
Frequency 100 MHz
Function Standby (Power Down)
Output HCMOS, LVCMOS
Voltage - Supply 3.3V
Frequency Stability ±25ppm
Temperature Range - Operating -40°C ~ 85°C
Current - Supply (Max) 4.5mA
Mounting SMD (SMT)
Package / Case SC-74A, SOT-753
Dimension 0.114" L x 0.063" W (2.90mm x 1.60mm)
Height - Seated (Max) 0.057" (1.45mm)
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Other Names SIT2001BI-S2-33S-100.000000S,1473-SIT2001BI-S2-33S-100.000000G-ND,1473-SIT2001BI-S2-33S-100.000000D-ND,1473-SIT2001BI-S2-33S-100.000000T,1473-SIT2001BI-S2-33S-100.000000E-ND,3417-SIT2001BI-S2-33S-100.000000,1473-SIT2001BI-S2-33S-100.000000S,1473-SIT2001BI-S2-33S-100.000000Y,1473-SIT2001BI-S2-33S-100.000000X,SIT2001BI-S2-33S-100.000000Y,1473-SIT2001BI-S2-33S-100.000000Y-ND,SIT2001BI-S2-33S-100.000000X,1473-SIT2001BI-S2-33S-100.000000X-ND,1473-SIT2001BI-S2-33S-100.000000T-ND,SIT2001BI-S2-33S-100.000000T,1473-SIT2001BI-S2-33S-100.000000,1473-SIT2001BI-S2-33S-100.000000E,1473-SIT2001BI-S2-33S-100.000000D,1473-SIT2001BI-S2-33S-100.000000G,SIT2001BI-S2-33S-100.000000G,SIT2001BI-S2-33S-100.000000E,SIT2001BI-S2-33S-100.000000D
Standard Package 1
Win Source Part Number 1066086-SIT2001BI-S2-33S-100.000000
Ultra Librarian 3D Model Ultra Librarian SIT2001BI-S2-33S-100.000000 CAD Model

Description

The SiT2001B oscillator is a high-quality and reliable component that is ideal for use in electronic devices that require standby power.

  • Series: SiT2001B
  • Frequency: 100 MHz
  • Frequency Stability: ±25ppm
  • Output: HCMOS, LVCMOS
  • Current Supply: 4.5mA
  • Voltage Supply: 3.3V
  • Package: SC-74A, SOT-753
  • Temperature Range: -40°C to 85°C
  • Base Resonator: MEMS
  • Ideal for: Applications that require a stable and reliable oscillator
  • Popular Choice: Due to high quality and reliability

You May Also Be Interested in

Abracon LLC
XTAL OSC TCXO 25.0000MHZ LVCMOS
Lowest to $42.6314
Skyworks Solutions Inc.
XTAL OSC XO 156.2500MHZ LVPECL
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 16.3840MHZ LVCMO
Need more? Email Us
Abracon LLC
XTAL OSC XO 320.0000MHZ LVDS SMD
Need more? Email Us
TXC CORPORATION
XTAL OSC VCXO 153.6000MHZ LVPECL
Need more? Email Us
ECS Inc.
XTAL OSC XO 6.0000MHZ CMOS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 622.0800MHZ LVDS SMD
Need more? Email Us
Abracon LLC
XTAL OSC OCXO 10.0000MHZ CMOS TH
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 96.0000MHZ LVCMOS
Lowest to $36.4465

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess