EN
  • EN
  • DE

SIT1602BI-72-18E-19.200000

Part No SIT1602BI-72-18E-19.200000
Manufacturer SiTIME
Catalog Oscillators
Description MEMS OSC XO 19.2000MHZ H/LV-CMOS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Crystals
Features XO (Standard) HCMOS, LVCMOS Oscillator 1.8V Enable/Disable 4-SMD, No Lead
Manufacturer SiTIME
Series SiT1602B
Package Strip
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 4-SMD, No Lead
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number SIT1602BI-72-18E-19.200000D, 1473-SIT1602BI-72-18E-19.200000X, SIT1602BI-72-18E-19.200000E, 1473-SIT1602BI-72-18E-19.200000Y, SIT1602BI-72-18E-19.200000G, 1473-SIT1602BI-72-18E-19.200000T, 1473-SIT1602BI-72-18E-19.200000G-ND, 1473-SIT1602BI-72-18E-19.200000S, 1473-SIT1602BI-72-18E-19.200000Y-ND, 1473-SIT1602BI-72-18E-19.200000X-ND, SIT1602BI-72-18E-19.200000S, 1473-SIT1602BI-72-18E-19.200000T-ND, 1473-SIT1602BI-72-18E-19.200000, SIT1602BI-72-18E-19.200000T, 3417-SIT1602BI-72-18E-19.200000, 1473-SIT1602BI-72-18E-19.200000G, SIT1602BI-72-18E-19.200000X, 1473-SIT1602BI-72-18E-19.200000D, SIT1602BI-72-18E-19.200000Y, 1473-SIT1602BI-72-18E-19.200000E, 1473-SIT1602BI-72-18E-19.200000D-ND, 1473-SIT1602BI-72-18E-19.200000E-ND
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 895153-SIT1602BI-72-18E-19.200000
Ultra Librarian 3D Model Ultra Librarian SIT1602BI-72-18E-19.200000 CAD Model

Description

The SiTIME electronic component with Win Source Part Number 895153-SIT1602BI-72-18E-19.200000 is a crystal oscillator.

  • Series: SiT1602B series
  • Operating Temperature: -40°C to 85°C
  • Oscillator Type: standard XO (HCMOS/LVCMOS)
  • Enable/Disable Voltage: 1.8V
  • Package: 4-SMD, no lead strip
  • Supply and Demand Status: balanced
  • Application: various electronic devices

You May Also Be Interested in

Abracon LLC
XTAL OSC OCXO 10.0000MHZ CMOS TH
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 25.0000MHZ CMOS SMD
Need more? Email Us
ECS Inc.
XTAL OSC XO 6.0000MHZ CMOS SMD
Need more? Email Us
Renesas Electronics America
XTAL OSC XO 150.0000MHZ LVPECL
Need more? Email Us
Renesas Electronics America
XTAL OSC XO 312.5000MHZ LVDS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 156.2500MHZ LVPECL
Need more? Email Us
ECS Inc.
XTAL OSC XO 12.0000MHZ HCMOS SMD
Need more? Email Us
Abracon LLC
XTAL OSC XO 320.0000MHZ LVDS SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 1.0000GHZ LVDS
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess