EN
  • EN
  • DE

SIT1602BI-22-33E-25.000000

Part No SIT1602BI-22-33E-25.000000
Manufacturer SiTIME
Catalog Oscillators
Description MEMS OSC XO 25.0000MHZ H/LV-CMOS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Crystals
Features 25 MHz XO (Standard) HCMOS, LVCMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead
Manufacturer SiTIME
Series SiT1602B
Package Strip
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 4-SMD, No Lead
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 1473-SIT1602BI-22-33E-25.000000E-ND, 1473-SIT1602BI-22-33E-25.000000T, 1473-SIT1602BI-22-33E-25.000000G-ND, 1473-SIT1602BI-22-33E-25.000000S, SIT1602BI-22-33E-25.000000Y, 1473-SIT1602BI-22-33E-25.000000Y-ND, 1473-SIT1602BI-22-33E-25.000000D-ND, SIT1602BI-22-33E-25.000000X, SIT1602BI-22-33E-25.000000E, 1473-SIT1602BI-22-33E-25.000000, SIT1602BI-22-33E-25.000000D, 1473-SIT1602BI-22-33E-25.000000E, 1473-SIT1602BI-22-33E-25.000000G, 1473-SIT1602BI-22-33E-25.000000D, SIT1602BI-22-33E-25.000000G, 1473-SIT1602BI-22-33E-25.000000Y, SIT1602BI-22-33E-25.000000S, SIT1602BI-22-33E-25.000000T, 1473-SIT1602BI-22-33E-25.000000X-ND, 1473-SIT1602BI-22-33E-25.000000T-ND, 1473-SIT1602BI-22-33E-25.000000X, 3417-SIT1602BI-22-33E-25.000000
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 895152-SIT1602BI-22-33E-25.000000
Ultra Librarian 3D Model Ultra Librarian SIT1602BI-22-33E-25.000000 CAD Model

Description

SiTIME's SiT1602BI-22-33E-25.000000 is a crystal oscillator with a frequency of 25 MHz.

  • Frequency Stability: ±50ppm
  • Operating Voltage: 3.3V
  • Package: 4-SMD, No Lead
  • Dimension: strip
  • Height: Seated (Maximum): 0.024" (0.60mm)
  • Application: stable clock signal, such as networking equipment, test and measurement equipment, and industrial automation systems
  • Packaging: reel packaging
  • Manufacturer Pack Quantity: 1

You May Also Be Interested in

TXC CORPORATION
MEMS OSC XO 72.0000MHZ CMOS SMD
Need more? Email Us
Crystek Corporation
XTAL OSC SO 1.0000GHZ SNWV
Need more? Email Us
Abracon LLC
XTAL OSC OCXO 10.0000MHZ SNWV TH
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC OCXO 10MHZ 3.3V SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ CMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 150.0000MHZ LVCMOS
Need more? Email Us
Crystek Corporation
XTAL OSC SO 500.0000MHZ SNWV
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC VCOCXO 10.0000MHZ SNWV
Need more? Email Us
Abracon LLC
XTAL OSC OCXO 10.0000MHZ SNWV TH
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.6330 $50.6400
195+ $0.5194 $101.2830
300+ $0.5032 $150.9600
415+ $0.4870 $202.1050
535+ $0.4707 $251.8245
715+ $0.4220 $301.7300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,604 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess