EN
  • EN
  • DE

SIT1602BI-12-33E-25.000625

Part No SIT1602BI-12-33E-25.000625
Manufacturer SiTIME
Catalog Oscillators
Description MEMS OSC XO 25.000625MHZ H/LV-CM / 25.000625 MHz XO (Standard) HCMOS, LVCMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators>Oscillators
Mfr SiTime
Series SiT1602B
Package Strip
Base Resonator MEMS
Type XO (Standard)
Frequency 25.000625 MHz
Function Enable/Disable
Output HCMOS, LVCMOS
Voltage - Supply 3.3V
Frequency Stability ±25ppm
Temperature Range - Operating -40°C ~ 85°C
Current - Supply (Max) 4.5mA
Mounting SMD (SMT)
Package / Case 4-SMD, No Lead
Dimension 0.098" L x 0.079" W (2.50mm x 2.00mm)
Height - Seated (Max) 0.031" (0.80mm)
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 1473-SIT1602BI-12-33E-25.000625S,1473-SIT1602BI-12-33E-25.000625T,1473-SIT1602BI-12-33E-25.000625T-ND,1473-SIT1602BI-12-33E-25.000625X-ND,1473-SIT1602BI-12-33E-25.000625Y-ND,SIT1602BI-12-33E-25.000625Y,SIT1602BI-12-33E-25.000625X,SIT1602BI-12-33E-25.000625T,1473-SIT1602BI-12-33E-25.000625Y,SIT1602BI-12-33E-25.000625S,1473-SIT1602BI-12-33E-25.000625X,1473-SIT1602BI-12-33E-25.000625E,1473-SIT1602BI-12-33E-25.000625D,1473-SIT1602BI-12-33E-25.000625,3417-SIT1602BI-12-33E-25.000625,SIT1602BI-12-33E-25.000625G,SIT1602BI-12-33E-25.000625E,1473-SIT1602BI-12-33E-25.000625D-ND,1473-SIT1602BI-12-33E-25.000625E-ND,SIT1602BI-12-33E-25.000625D,1473-SIT1602BI-12-33E-25.000625G-ND,1473-SIT1602BI-12-33E-25.000625G
Standard Package 1
Win Source Part Number 1093148-SIT1602BI-12-33E-25.000625
Ultra Librarian 3D Model Ultra Librarian SIT1602BI-12-33E-25.000625 CAD Model

Description

The SiT1602B series from SiTime is a high-performance XO oscillator that is designed for use in various electronic circuits.

  • Type: Standard XO oscillator
  • Frequency: 25.000625 MHz
  • Frequency Stability: ±25ppm
  • Current Supply: 4.5mA
  • Package: 4-SMD, no lead
  • Operating Temperature Range: -40°C to 85°C
  • Enable/Disable: HCMOS/LVCMOS output
  • Spread Spectrum Bandwidth: 0Hz

You May Also Be Interested in

Skyworks Solutions Inc.
XTAL OSC XO 106.2500MHZ LVDS SMD
Need more? Email Us
Renesas Electronics America
XTAL OSC XO 312.5000MHZ LVDS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 622.0800MHZ LVDS SMD
Need more? Email Us
Renesas Electronics America
XTAL OSC XO 150.0000MHZ LVPECL
Need more? Email Us
SiTIME
SIT8103 - HIGH PERFORMANCE OSCIL
Need more? Email Us
Abracon LLC
XTAL OSC OCXO 10.0000MHZ CMOS TH
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 106.2500MHZ LVPECL
Need more? Email Us
Abracon LLC
XTAL OSC XO 320.0000MHZ LVDS SMD
Need more? Email Us
Silicon Labs
OSC CMEMS 27.0000MHZ LVCMOS
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess