EN
  • EN
  • DE

SIT1602BC-23-33E-60.000000G

Part No SIT1602BC-23-33E-60.000000G
Manufacturer SiTIME
Catalog Oscillators
Description Oscillator MEMS 60MHz ±50ppm (Stability) 15pF HCMOS/LVCMOS 55% 3.3V 4-Pin QFN SMD T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1006874-SIT1602BC-23-33E-60.000000G
Categories Oscillators
Manufacturer SiTIME
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SIT1602BC-23-33E-60.000000G CAD Model

Description

The SIT1602BC-23-33E-60.000000G is a MEMS (Micro-Electro-Mechanical Systems) oscillator manufactured by SiTime. It provides a highly accurate and stable clock signal for a variety of electronic applications. Unlike traditional quartz oscillators, MEMS oscillators offer superior robustness, smaller size, and better resistance to shock and vibration.

Applications

  • Networking Equipment: Used in routers, switches, and other networking devices to provide a stable clock signal.
  • Consumer Electronics: Employed in smartphones, tablets, and other consumer electronics devices.
  • Industrial Automation: Utilized in industrial control systems and automation equipment.
  • Automotive Electronics: Used in automotive applications such as engine control units (ECUs) and infotainment systems.
  • Medical Devices: Employed in medical equipment requiring high accuracy and stability.

Features

  • MEMS Technology: Provides superior robustness and reliability compared to quartz oscillators.
  • High Frequency Stability: Offers excellent frequency stability over a wide temperature range.
  • Low Jitter: Minimizes jitter, ensuring high-quality clock signal.
  • Wide Operating Voltage Range: Operates from a wide range of supply voltages.
  • Small Size: Compact package size allows for use in space-constrained applications.

Benefits

  • Improved Reliability: MEMS technology enhances reliability and robustness.
  • Enhanced Performance: High frequency stability and low jitter ensure optimal performance.
  • Reduced System Cost: Smaller size and integrated features reduce overall system cost.
  • Faster Time to Market: Simplified design and ease of integration accelerate time to market.
  • Long-Term Stability: Maintains stable performance over extended periods.

Additional Details

The SIT1602BC-23-33E-60.000000G operates at a frequency of 60.000000 MHz and is typically available in a surface-mount package. It offers excellent frequency stability over a wide temperature range, making it suitable for demanding applications. The device is programmable and can be configured to meet specific application requirements. Consult the manufacturer's datasheet for detailed electrical characteristics, application circuits, and programming information.

You May Also Be Interested in

Skyworks Solutions Inc.
XTAL OSC XO 212.5000MHZ LVPECL
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 622.0800MHZ LVDS SMD
Need more? Email Us
Crystek Corporation
XTAL OSC XO 49.1520MHZ HCMOS SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ CMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 122.8800MHZ LVDS
Need more? Email Us
Renesas Electronics America
XTAL OSC XO 312.5000MHZ LVDS SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 16.3840MHZ LVCMO
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 25.0000MHZ CMOS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 106.2500MHZ LVDS SMD
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess