EN
  • EN
  • DE

SIT1602BC-23-33E-60.000000

Part No SIT1602BC-23-33E-60.000000
Manufacturer SiTIME
Catalog Oscillators
Description MEMS OSC XO 60.0000MHZ H/LV-CMOS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Crystals
Features 60 MHz XO (Standard) HCMOS, LVCMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead
Manufacturer SiTIME
Series SiT1602B
Package Strip
Operating Temperature Range -20°C ~ 70°C
Mounting Surface Mount
Package 4-SMD, No Lead
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 1473-SIT1602BC-23-33E-60.000000E, 1473-SIT1602BC-23-33E-60.000000T-ND, 1473-SIT1602BC-23-33E-60.000000G, SIT1602BC-23-33E-60.000000T, SIT1602BC-23-33E-60.000000S, 1473-SIT1602BC-23-33E-60.000000X-ND, SIT1602BC-23-33E-60.000000G, 1473-SIT1602BC-23-33E-60.000000D-ND, 1473-SIT1602BC-23-33E-60.000000E-ND, 1473-SIT1602BC-23-33E-60.000000S, 1473-SIT1602BC-23-33E-60.000000G-ND, 1473-SIT1602BC-23-33E-60.000000T, 3417-SIT1602BC-23-33E-60.000000, 1473-SIT1602BC-23-33E-60.000000X, SIT1602BC-23-33E-60.000000D, 1473-SIT1602BC-23-33E-60.000000Y, SIT1602BC-23-33E-60.000000E, SIT1602BC-23-33E-60.000000X, 1473-SIT1602BC-23-33E-60.000000Y-ND, SIT1602BC-23-33E-60.000000Y, 1473-SIT1602BC-23-33E-60.000000, 1473-SIT1602BC-23-33E-60.000000D
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 895147-SIT1602BC-23-33E-60.000000
Ultra Librarian 3D Model Ultra Librarian SIT1602BC-23-33E-60.000000 CAD Model

Description

The SiTIME SiT1602B series crystal is a 60 MHz XO (Standard) HCMOS, LVCMOS oscillator with 3.3V enable/disable and a 4-SMD, no lead package.

  • Operating Temperature Range: -20°C to 70°C
  • Application: suitable for use in crystals
  • Component: SiT1602BC-23-33E-60.000000 crystal
  • REACH: REACH unaffected
  • ECCN: EAR99
  • Popularity: high popularity product
  • Supply and Demand Status: balance

You May Also Be Interested in

Abracon LLC
XTAL OSC XO 320.0000MHZ LVDS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 212.5000MHZ LVPECL
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 25.0000MHZ CMOS SMD
Need more? Email Us
SiTIME
SIT8103 - HIGH PERFORMANCE OSCIL
Need more? Email Us
Renesas Electronics America
XTAL OSC XO 150.0000MHZ LVPECL
Need more? Email Us
Renesas Electronics America
XTAL OSC XO 312.5000MHZ LVDS SMD
Need more? Email Us
Abracon LLC
XTAL OSC OCXO 10.0000MHZ CMOS TH
Need more? Email Us
Crystek Corporation
XTAL OSC XO 49.1520MHZ HCMOS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 156.2500MHZ LVDS SMD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess