EN
  • EN
  • DE

SIT1602AI-32-33E-40.000000

Part No SIT1602AI-32-33E-40.000000
Manufacturer SiTIME
Catalog Oscillators
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators>Oscillators
Mfr SiTime
Series SiT1602
Package Strip
Base Resonator MEMS
Type XO (Standard)
Frequency 40 MHz
Function Enable/Disable
Output LVCMOS
Voltage - Supply 3.3V
Frequency Stability ±25ppm
Temperature Range - Operating -40°C ~ 85°C
Current - Supply (Max) 4.5mA
Mounting SMD (SMT)
Package / Case 4-SMD, No Lead
Dimension 0.197" L x 0.126" W (5.00mm x 3.20mm)
Height - Seated (Max) 0.031" (0.80mm)
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1314698-SIT1602AI-32-33E-40.000000
Ultra Librarian 3D Model Ultra Librarian SIT1602AI-32-33E-40.000000 CAD Model

Description

The SiT1602AI-32-33E-40.000000 is a MEMS-based oscillator from SiTime. This oscillator provides a highly accurate and stable clock signal for various electronic applications. Its small size, low power consumption, and high reliability make it ideal for portable devices and other demanding applications.

Applications

  • Microcontrollers
  • Microprocessors
  • FPGA clocking
  • Real-time clocks (RTCs)
  • Portable devices (smartphones, tablets)
  • Wearable electronics
  • Internet of Things (IoT) devices

Features

  • MEMS-based oscillator: Provides high accuracy and stability.
  • Frequency: 40.000000 MHz
  • Supply voltage: 3.3V
  • Frequency stability: Typically ±20 ppm (parts per million)
  • Low power consumption: Optimized for battery-powered applications.
  • Small size: Compact package for space-constrained applications.
  • Operating temperature range: Wide operating temperature range for industrial applications.
  • RoHS compliant: Complies with Restriction of Hazardous Substances (RoHS) directive.

Benefits

  • High accuracy: Provides a stable and accurate clock signal for reliable system operation.
  • Low power consumption: Extends battery life in portable devices.
  • Small size: Allows for use in space-constrained applications.
  • Wide operating temperature range: Suitable for industrial and automotive applications.
  • High reliability: MEMS technology provides excellent shock and vibration resistance.
  • Easy to use: Compatible with standard microcontroller and microprocessor interfaces.

Additional Details

The SiTime SiT1602AI-32-33E-40.000000 MEMS oscillator is a highly reliable and accurate timing solution for a wide range of electronic applications. Its 40.000000 MHz frequency and tight frequency stability ensure stable and consistent system operation. The low power consumption makes it ideal for use in battery-powered devices, while the small size allows for integration into space-constrained applications. The wide operating temperature range ensures reliable performance in industrial and automotive environments.

This oscillator is commonly used in microcontrollers, microprocessors, and FPGAs to provide a stable clock signal for timing and synchronization. Its MEMS technology provides excellent shock and vibration resistance, making it suitable for use in harsh environments. The SiT1602AI-32-33E-40.000000 is a versatile and reliable timing solution for a variety of electronic applications.

You May Also Be Interested in

Renesas Electronics America
XTAL OSC XO 312.5000MHZ LVDS SMD
Need more? Email Us
ECS Inc.
XTAL OSC XO 6.0000MHZ CMOS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 148.5000MHZ LVDS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 125.0000MHZ LVDS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 106.2500MHZ LVDS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 156.2500MHZ LVPECL
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 622.0800MHZ LVDS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 1.0000GHZ LVPECL SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 50.0000MHZ CMOS SMD
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.8166 $61.2450
175+ $0.6699 $117.2325
270+ $0.6491 $175.2570
370+ $0.6283 $232.4710
480+ $0.6075 $291.6000
640+ $0.5440 $348.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess