EN
  • EN
  • DE

SN74HC21NSRG4

Part No SN74HC21NSRG4
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description AND Gate 2-Element 4-IN CMOS 14-Pin SOP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOP
High Level Output Current -5.2 mA
Lead Free Contains Lead
Logic Function AND
Low Level Output Current 5.2 mA
Maximum Operating Temperature 85 °C
Max Supply Voltage 6 V
Min Operating Temperature -40 °C
Min Supply Voltage 2 V
Mount Surface Mount
Number of Circuits 2
Number of Elements 2
Number of Gates 2
Number of Inputs 4
Number of Outputs 1
Number of Pins 14
Operating Supply Voltage 5 V
Output Current 5.2 mA
Packaging Tape & Reel (TR)
Propagation Delay 19 ns
Quiescent Current 2 µA
Radiation Hardening No
RoHS Compliant
Win Source Part Number 1094968-SN74HC21NSRG4
Categories Logic - Gates and Inverters
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SN74HC21NSRG4 CAD Model

Description

SN74HC21NSRG4: Dual 4-Input AND Gate from Texas Instruments

The SN74HC21NSRG4 is a high-performance, dual 4-input AND gate integrated circuit (IC) manufactured by Texas Instruments (TI), a leader in the semiconductor industry. This IC is part of the 'HC' series, which are high-speed CMOS logic devices designed to operate with the same speed as LS-TTL (Low-Power Schottky Transistor-Transistor Logic) devices while maintaining the CMOS low power dissipation.

With its industry-standard SOIC-14 package, the SN74HC21NSRG4 is suitable for a wide range of applications, from consumer electronics to industrial control systems. The device features two independent 4-input AND gates, which makes it ideal for implementing logic functions where a high number of inputs are required to be logically 'ANDed' together.

Key Features:

  • Operating Voltage Range: 2 V to 6 V
  • High On-Output Drive Capability: Capable of driving 15 LSTTL loads
  • Low Power Consumption: 20 µA Maximum ICC at 4 V
  • Balanced Propagation Delays: Provides consistent performance
  • Low Input Current: 1 µA Maximum
  • Wide Operating Temperature Range: -40°C to 85°C

The SN74HC21NSRG4 benefits from TI's advanced silicon-gate CMOS technology, which ensures that the device has a reduced risk of latch-up when exposed to high energy. Additionally, the IC is characterized for operation from -40°C to 85°C, making it robust enough for most environmental conditions.

Its logic level compatibility allows for seamless integration with other TTL and CMOS components within a system. The SN74HC21NSRG4 is also characterized for use in noise-sensitive applications, thanks to its low noise characteristics.

Whether you're designing a complex digital system or looking for a reliable component for logic operations, the SN74HC21NSRG4 from Texas Instruments is a versatile and dependable choice that offers both high performance and energy efficiency.

For detailed specifications, application circuits, and additional information, designers are encouraged to consult the official datasheet and Texas Instruments' comprehensive technical resources.

You May Also Be Interested in

Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.7393
Diodes Incorporated
IC BUFFER NON-INVERT 5.5V SOT25 / IC Channel SOT-25
Lowest to $0.1019
MICROSS/On Semiconductor
IC INVERT SCHMITT 1CH 1INP SC74A
Lowest to $0.1160
ON Semiconductor
IC INVERTER OD 1CH 1-INP SC70-5 / Inverter IC 1 Channel Open Drain SC-70-5
Lowest to $0.5821
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.8732
Texas Instruments
900nA 800mV~3.6V [email protected],5pF VSSOP-8-0.5mm Gates and Inverters RoHS
Lowest to $0.4366
SG Micro Corp
3uA 1V~5.5V SOT-23-5 Gates and Inverters RoHS
Lowest to $0.2183
ON Semiconductor
IC GATE NAND 1CH 2-IN 6MICROPAK2 / NAND Gate IC 1 Channel 6-MicroPak2™
Need more? Email Us
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.2934

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
135+ $0.3728 $50.3280
330+ $0.3059 $100.9470
510+ $0.2964 $151.1640
700+ $0.2868 $200.7600
905+ $0.2773 $250.9565
1,210+ $0.2486 $300.8060
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 135 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess