EN
  • EN
  • DE

MBR5150

Part No MBR5150
Manufacturer Sirectifier Semiconductors
Catalog Diodes, Rectifiers - Single
Description Wide Temperature Range and High Tjm Schottky Barrier Rectifiers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Sirectifier Semiconductors
Win Source Part Number 1216157-MBR5150
Manufacturer Homepage www.sirectifier.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MBR5150 CAD Model

Description

The MBR5150 is a Schottky barrier rectifier manufactured by Sirectifier Semiconductors. It is designed for high-frequency rectification and freewheeling applications. Schottky diodes are known for their fast switching speeds and low forward voltage drop, making them ideal for improving efficiency in power circuits.

Applications:

  • Switching Power Supplies: Used as a rectifier in secondary-side rectification for improved efficiency.
  • Freewheeling Diodes: Employed in inductive load circuits (e.g., relay drivers, DC motor drivers) to protect switching devices.
  • Reverse Polarity Protection: Used to prevent damage from reverse polarity connections.
  • High-Frequency Inverters: Utilized in high-frequency inverter circuits.

Features:

  • Low Forward Voltage Drop: Minimizes power losses and improves efficiency.
  • High Surge Current Capability: Can withstand high surge currents.
  • High-Frequency Operation: Suitable for high-frequency applications.
  • Guard Ring Construction: Provides protection against voltage transients.
  • Low Leakage Current: Minimizes leakage current, ensuring stable operation.

Benefits:

  • Improved Efficiency: Reduces power dissipation in rectification and freewheeling circuits.
  • Reliable Operation: Provides stable and reliable performance in various applications.
  • Protection: Safeguards circuit components from voltage spikes and reverse polarity connections.
  • Fast Switching: Enables high-frequency operation.
  • Compact Design: Allows for smaller and more compact designs.

Additional Details:

The MBR5150 Schottky barrier rectifier is designed for operation at relatively high frequencies. It has a low forward voltage drop which is crucial for minimizing power losses and improving overall circuit efficiency. Its high surge current capability ensures that it can withstand transient current spikes without damage. The guard ring construction enhances the diode's ability to handle voltage transients and improves its overall robustness. The MBR5150 is typically packaged in a DO-201AD or similar through-hole package. Consult the datasheet for precise electrical characteristics, thermal resistance, and application guidelines.

You May Also Be Interested in

Nexperia USA Inc.
PMEG2015EPK-Q/SOD1608/SOD1608
Lowest to $0.2911
Micro Commercial Co
DIODE GEN PURP 1KV 1.5A DO15
Lowest to $0.0321
Central Semiconductor Corp
DIODE SCHOTTKY 40V 500MA SOD323
Lowest to $0.3784
Micro Commercial Co
Interface
Lowest to $0.1165
Nexperia USA Inc.
DIODE GP 200V 330MA 2DFN
Lowest to $1.4662
General Semiconductor
DIODE GP 100V 250MA DFN1006-2A
Lowest to $1.6008
Nexperia USA Inc.
BAS16QA-Q/SOT1215/DFN1010D-3
Lowest to $0.7277
GeneSiC Semiconductor
1700V 5A TO-247-2 SIC SCHOTTKY M
Lowest to $43.6568
Microchip Technology
DIODE STANDARD 600V 500MA D5A
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess