The P6KE200A-LF is a transient voltage suppressor (TVS) diode manufactured by Sirectifier Global Corp. It is designed to protect sensitive electronic components from voltage transients induced by lightning, inductive load switching, and electrostatic discharge (ESD). This TVS diode is commonly used in a variety of electronic devices to enhance their reliability and prevent damage from overvoltage events.
Applications:
- Power Supplies
- Data Lines
- Microcontroller Protection
- Automotive Electronics
- Industrial Control Systems
- Telecommunications Equipment
Features:
- Unidirectional Protection: Provides protection against positive voltage transients.
- Low Clamping Voltage: Limits the voltage across the protected device during a transient event.
- Fast Response Time: Quickly responds to transient events to minimize voltage overshoot.
- High Surge Capability: Can withstand high surge currents without degradation.
- Lead-Free: Compliant with RoHS environmental standards.
Benefits:
- Enhanced System Reliability: Protects sensitive components from damage due to voltage transients, improving overall system reliability.
- Reduced Downtime: Minimizes the risk of equipment failure and downtime caused by overvoltage events.
- Simplified Design: Easy to integrate into existing circuits with minimal external components.
- Compliance with Standards: Meets industry standards for transient voltage protection.
Additional Details:
The '200A' in the part number indicates a standoff voltage of 200V. Important electrical characteristics include the clamping voltage, peak pulse current, and reverse leakage current. Consult the manufacturer's datasheet for detailed specifications and application guidelines. The P6KE200A-LF is typically available in a DO-15 package. It is crucial to select a TVS diode with a standoff voltage that is compatible with the normal operating voltage of the protected circuit. The power dissipation capability of the TVS diode should also be considered to ensure it can handle the expected surge energy.