EN
  • EN
  • DE
  • IT

SPX2815T-5.0

Part No SPX2815T-5.0
Manufacturer Sipex Corporation
Catalog Electronic Wholesale
Description 1.5A Low Dropout Voltage Regulator Adjustable & Fixed Output, Fast Response
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Sipex Corporation
Win Source Part Number 1258338-SPX2815T-5.0
Manufacturer Homepage www.sipex.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SPX2815T-5.0 CAD Model

Description

The SPX2815T-5.0 is a low dropout (LDO) voltage regulator manufactured by Sipex Corporation (now part of Exar Corporation). It provides a stable 5.0V output voltage with a low dropout voltage, making it suitable for applications where the input voltage is close to the desired output voltage. This regulator is commonly used in battery-powered devices, portable electronics, and other applications requiring efficient voltage regulation.

Applications:

  • Battery-Powered Devices: Used in battery-powered devices to provide a stable 5.0V supply voltage.
  • Portable Electronics: Employed in portable electronics such as smartphones, tablets, and MP3 players.
  • Microcontroller Power Supply: Used to regulate the voltage for microcontrollers and other digital circuits.
  • Post-Regulation for Switching Regulators: Used as a post-regulator to improve the output voltage accuracy and reduce ripple.
  • Low Voltage Systems: Suitable for systems requiring a stable 5.0V supply from a low voltage source.

Features:

  • Low Dropout Voltage: Maintains a stable output voltage even when the input voltage is close to the output voltage.
  • High Accuracy: Provides a highly accurate output voltage, ensuring stable operation of connected devices.
  • Low Quiescent Current: Minimizes power consumption when the regulator is not actively providing current.
  • Over-Current Protection (OCP): Includes over-current protection to prevent damage from excessive current draw.
  • Thermal Shutdown Protection: Includes thermal shutdown protection to prevent damage from overheating.

Benefits:

  • Stable Voltage Supply: Provides a stable and accurate 5.0V output voltage, ensuring reliable operation of connected devices.
  • Efficient Power Conversion: Low dropout voltage and low quiescent current minimize power loss, improving efficiency.
  • Protection Against Damage: Over-current and thermal shutdown protection prevent damage from excessive current draw and overheating.
  • Extended Battery Life: Low quiescent current helps extend battery life in portable devices.
  • Simplified Design: Easy to integrate into existing circuit designs.

Specifications:

The SPX2815T-5.0 typically operates with an input voltage range of 2.5V to 16V and provides a fixed output voltage of 5.0V. It can deliver up to 1.5A of output current. The dropout voltage is typically around 300mV at 1A. The device is commonly available in a TO-252 package.

You May Also Be Interested in

Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us
Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us
Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354
Texas Instruments
Audio Amp Speaker 1-CH Mono/2-CH Stereo/4-CH Stereo 480W Class-D 44-Pin HSSOP EP Tube / 300-W STEREO / 400-W MONO PurePath™ HD ANALOG-INPUT POWER STAGE | IC AUDIO AMP CLASS D 44HSSOP
Lowest to $229.6888
Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218
Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648
STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $10.2632

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess