EN
  • EN
  • DE

SPX1129M3-3.3

Part No SPX1129M3-3.3
Manufacturer Sipex Corporation
Catalog Electronic Wholesale
Description 500mA Low Dropout Voltage Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Supply and Demand Status Sufficient
Popularity Medium
Manufacturer Homepage www.sipex.com
Win Source Part Number 1258236-SPX1129M3-3.3
Manufacturer Sipex Corporation
Ultra Librarian 3D Model Ultra Librarian SPX1129M3-3.3 CAD Model

Description

The SPX1129M3-3.3 is a low dropout (LDO) voltage regulator manufactured by Sipex Corporation (now part of Exar Corporation). This regulator is designed to provide a stable 3.3V output voltage with a low dropout voltage, making it ideal for battery-powered applications and other situations where maintaining a consistent voltage is critical, even with a fluctuating input voltage.

Applications

  • Battery-Powered Devices: Used in battery-powered equipment like portable media players, wireless devices, and handheld instruments.
  • Post-Regulation for Switching Regulators: Can be used as a post-regulator to filter noise and improve the output voltage accuracy of switching regulators.
  • Microcontroller Power Supplies: Suitable for powering microcontrollers and other sensitive digital circuits.
  • Wireless Communication Devices: Employed in wireless communication devices to provide a stable voltage source for RF components.
  • Industrial Control Systems: Used in industrial control systems to ensure stable power to critical components.

Features

  • Low Dropout Voltage: Offers a very low dropout voltage, allowing the regulator to maintain regulation even when the input voltage is close to the output voltage.
  • Stable Output Voltage: Provides a stable and accurate 3.3V output voltage.
  • Low Quiescent Current: Features a low quiescent current, minimizing power consumption when the load is light or absent.
  • Overcurrent Protection: Includes overcurrent protection to prevent damage from short circuits or excessive load currents.
  • Thermal Shutdown Protection: Incorporates thermal shutdown protection to prevent overheating.

Benefits

  • Extended Battery Life: Low quiescent current and efficient operation contribute to longer battery life in portable devices.
  • Stable System Performance: Stable output voltage ensures reliable operation of sensitive electronic components.
  • Protection Against Fault Conditions: Overcurrent and thermal shutdown protection safeguards the regulator and connected circuitry.
  • Simplified Power Supply Design: Low dropout voltage simplifies power supply design by allowing operation with a wide range of input voltages.
  • Reduced Noise: Can filter noise and improve the output voltage quality when used as a post-regulator.

Additional Details

The SPX1129M3-3.3 typically comes in a SOT-223 package. Input voltage range, output current capability, and other specific electrical characteristics are detailed in the datasheet. External capacitors are typically required for stable operation. Proper heat sinking may be necessary, depending on the load current and operating conditions. Always consult the manufacturer's datasheet for precise specifications and application guidelines.

You May Also Be Interested in

Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.5156
STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819
Texas Instruments
Audio Amp Speaker 1-CH Mono/2-CH Stereo/4-CH Stereo 480W Class-D 44-Pin HSSOP EP Tube / 300-W STEREO / 400-W MONO PurePath™ HD ANALOG-INPUT POWER STAGE | IC AUDIO AMP CLASS D 44HSSOP
Lowest to $229.6888
Renesas Electronics America
2-Wire RTC Real TimeClock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS | IC OCT D TRNSP LATCH 3ST 20TSSOP
Lowest to $0.4958
Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us
Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354
NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
Lowest to $0.1368

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess