EN
  • EN
  • DE

SP802RCN

Part No SP802RCN
Manufacturer Sipex Corporation
Catalog PMIC - Power Management - Specialized
Description 3.0V/3.3V Low Power Microprocessor Supervisory with Battery Switch-Over
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Sipex Corporation
Win Source Part Number 1257721-SP802RCN
Manufacturer Homepage www.sipex.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SP802RCN CAD Model

Description

The SP802RCN is a multi-channel RS-232 transceiver manufactured by Sipex Corporation (now Exar Corporation). It's designed to meet the TIA/EIA-232-F standards, providing reliable serial communication between devices, particularly in environments with varying voltage levels and signal integrity concerns.

Applications:

  • Serial Communication Ports: Implementing RS-232 serial communication ports in computers and peripherals.
  • Data Acquisition Systems: Facilitating communication between sensors and data acquisition equipment.
  • Industrial Automation: Enabling serial communication in industrial control systems and machinery.
  • Point-of-Sale (POS) Systems: Connecting POS terminals to peripherals such as printers and barcode scanners.
  • Networking Equipment: Providing serial console access to networking devices.

Features:

  • Multiple Transceivers: Contains multiple RS-232 transceivers in a single package, reducing component count.
  • High Data Rates: Supports high data rates for fast serial communication.
  • Low Power Consumption: Designed for low power consumption, making it suitable for battery-powered applications.
  • Short-Circuit Protection: Includes short-circuit protection to prevent damage from accidental shorts.
  • ESD Protection: Provides electrostatic discharge (ESD) protection to protect against voltage surges.
  • Meets TIA/EIA-232-F Standards: Complies with the TIA/EIA-232-F standard for RS-232 communication.

Benefits:

  • Reduced Board Space: The integration of multiple transceivers reduces board space requirements.
  • Improved Reliability: ESD and short-circuit protection enhance the reliability of the communication link.
  • Lower Power Consumption: Low power consumption extends battery life in portable applications.
  • Simplified Design: The transceiver simplifies the design of RS-232 communication interfaces.
  • Standard Compliance: Compliance with the TIA/EIA-232-F standard ensures compatibility with a wide range of devices.

Additional Details:

The SP802RCN typically operates from a single 5V power supply. The device incorporates charge pump circuitry to generate the required voltage levels for RS-232 communication. The transceivers include receivers and drivers that convert between TTL/CMOS logic levels and RS-232 voltage levels. The device features a shutdown mode to further reduce power consumption when not in use. The SP802RCN is available in different package options, such as SOIC and TSSOP, to meet different space requirements. It offers protection against latch-up and overvoltage conditions. The datasheet provides detailed information on electrical characteristics, timing diagrams, and application circuits.

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
IC HEADPHONE NOISE-CANCEL
Lowest to $8.1612
Maxim Integrated
CELLULAR RF POWER-MANAGEMENT
Lowest to $0.9385
Texas Instruments
PROTOTYPE / PMIC
Lowest to $3.1545
Rohm Semiconductor
IC POWER MANAGEMENT SMD / PMIC
Need more? Email Us
Rohm Semiconductor
IC POWER MANAGEMENT VCSP / PMIC
Need more? Email Us
Rohm Semiconductor
STROBE CHARGE CONTROL IC FOR DSC
Lowest to $1.7427
STMicroelectronics
IC DRIVER DOOR ACTUATOR PWRSO-36
Lowest to $40.3395
STMicroelectronics
IC DVR DOOR ACTUATOR POWERSO-36
Lowest to $46.0718
OSRAM Opto Semiconductors Inc.
IC PMU 16WLCSP
Lowest to $1.6575

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess