EN
  • EN
  • DE

SP7615ER-LTR

Part No SP7615ER-LTR
Manufacturer Sipex Corporation
Catalog PMIC - LED Drivers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Current Rating 125 mA
RoHS Non-Compliant
Win Source Part Number 997879-SP7615ER-LTR
Categories PMIC - LED Drivers
Manufacturer Sipex Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SP7615ER-LTR CAD Model

Description

The Sipex SP7615ER-LTR is a high-efficiency, synchronous step-down DC-DC converter. It is designed to provide a regulated output voltage from a higher input voltage. The 'ER' likely designates a specific package or performance variant, and 'LTR' often indicates tape and reel packaging for automated assembly.

Applications:

  • Point-of-Load Regulation: Provides localized voltage regulation for sensitive components on a circuit board.
  • Portable Devices: Powers microprocessors, memory, and other components in battery-powered devices.
  • Industrial Equipment: Supplies power to sensors, controllers, and other industrial automation components.
  • Networking Equipment: Used in routers, switches, and other network devices to provide stable power to critical circuits.
  • Consumer Electronics: Powers various components in set-top boxes, media players, and other consumer devices.

Features:

  • High Efficiency: Synchronous rectification minimizes power losses and maximizes efficiency.
  • Wide Input Voltage Range: Operates from a wide range of input voltages, typically from 4.5V to 18V or similar.
  • Adjustable Output Voltage: The output voltage can be adjusted using external resistors.
  • Internal Compensation: Simplifies design and reduces the number of external components required.
  • Overcurrent Protection: Protects the converter and the load from damage due to overcurrent conditions.
  • Thermal Shutdown: Shuts down the converter if the temperature exceeds a safe limit.
  • Enable/Disable Input: Allows for remote control of the converter.

Benefits:

  • Extended Battery Life: High efficiency minimizes power consumption and extends battery life in portable applications.
  • Reduced System Cost: Integrated features reduce the number of external components required, lowering overall system cost.
  • Improved Reliability: Robust protection features enhance the reliability of the converter and the load.
  • Simplified Design: Internal compensation simplifies the design process and reduces development time.
  • Smaller Footprint: Compact package size allows for use in space-constrained applications.

Additional Details:

The SP7615ER-LTR utilizes a constant-frequency PWM control scheme to provide stable and efficient power conversion. It typically includes features such as soft-start to limit inrush current during startup and power-good output to indicate when the output voltage is within the specified range. The specific electrical characteristics, such as maximum output current and switching frequency, will vary depending on the specific part number and configuration. Consult the Sipex datasheet for complete specifications, including input voltage range, output voltage range, efficiency curves, and thermal performance. The 'LTR' suffix indicates that the component is provided in a tape and reel format suitable for automated pick-and-place assembly processes.

You May Also Be Interested in

Texas Instruments
IC LED DRIVER RGLTR 800MA 8WSON
Lowest to $2.9105
Fairchild/ON Semiconductor
IC LED DRIVER CTRLR DIM 16SO
Need more? Email Us
Texas Instruments
IC LED DRVR RGLTR DIM 30MA 20QFN
Need more? Email Us
Aic
Lowest to $0.5556
STMicroelectronics
IC LED DRIVER CTRLR PWM 16HTSSOP / LED Driver IC 1 Output DC DC Controller SEPIC, Step-Down (Buck), Step-Up (Boost) Analog, PWM Dimming 16-HTSSOP
Lowest to $2.9615
Diodes Incorporated
IC LED DRIVER OFFL 2A 7SO / LED Driver IC 1 Output AC DC Offline Switcher Step-Down (Buck) Dimming 2A 7-SO
Lowest to $0.2622
Diodes Incorporated
IC LED DRIVER CTRLR PWM 8SO / LED Driver IC 1 Output DC DC Controller Flyback, Step-Down (Buck), Step-Up (Boost) Analog, PWM Dimming 8-SO
Lowest to $0.4068
Diodes Incorporated
IC LED DRVR CTRLR PWM 250MA 16SO / LED Driver IC 4 Output DC DC Controller Step-Up (Boost) Analog, PWM Dimming 250mA 16-SO
Lowest to $1.1342
Diodes Incorporated
IC LED DRIVER CTRLR DIM 16TSSOP
Lowest to $2.9105

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess