EN
  • EN
  • DE

CMM21T-300M-N

Part No CMM21T-300M-N
Manufacturer Chilisin
Catalog Custom Parts (B - D)
Description new, original packaged
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1116896-CMM21T-300M-N
Categories Custom Parts
Manufacturer Chilisin
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CMM21T-300M-N CAD Model

Description

The CMM21T-300M-N is a common mode choke manufactured by Chilisin. Common mode chokes are electronic components used to suppress common-mode noise in electronic circuits. This particular model is designed for applications where noise reduction and signal integrity are crucial.

Applications

  • Differential signal lines in communication systems.
  • USB interfaces to reduce noise interference.
  • LVDS (Low-Voltage Differential Signaling) applications.
  • CAN bus systems for automotive and industrial applications.
  • Power line noise filtering.

Features

  • High common mode impedance.
  • Compact size.
  • Low differential mode impedance, ensuring minimal signal distortion.
  • Excellent noise suppression capabilities.
  • Surface mount technology (SMT) for automated assembly.
  • RoHS compliant, ensuring environmental friendliness.

Benefits

  • Improved signal integrity by reducing common mode noise.
  • Enhanced system reliability through noise filtering.
  • Reduced electromagnetic interference (EMI) emissions.
  • Easy integration into electronic circuits due to its SMT design.
  • Compliance with environmental regulations.

Additional Details

This choke has a specific inductance value and current rating, important for matching the requirements of the circuit it is intended for. It is important to consult the datasheet for specific electrical characteristics such as inductance, DCR (DC Resistance), rated current, and isolation voltage to ensure proper operation and avoid damaging the component or the circuit. It operates over a wide temperature range, making it suitable for use in various environments.

The core material and winding configuration are specifically chosen to optimize its performance in suppressing common-mode noise while minimizing the impact on differential signals. The component's construction ensures mechanical stability and reliable performance over its operating lifespan.

You May Also Be Interested in

Fenghua Electronics
Ferrite bead EMI-CBW0603 (160808) SMD Z= 120 Ohm Rdc=0.2R Imax=0.8A, 4k/reel, RoHS, Fenghua
Lowest to $0.0035
AVX Corp/Kyocera Corp
Lowest to $0.9794
Chilisin
new, original packaged
Lowest to $0.0018
Infineon Technologies
Date Code: 0345/0413/0443+; RoHS Compliant: Yes;
Lowest to $0.0196
Diodes Incorporated
ZENER DIODE SOT23 T&R 3K / Zener Diode 18 V 300 mW ±6.39% Surface Mount SOT-23-3
Lowest to $4.3657
HOKURIKU ELECTRIC INDUSTRY CO.,LTD
Surface Mount Thick Film Chip Resistors
Lowest to $0.0025
Panjit
SURFACE MOUNT SILICON ZENER DIOD / Zener Diode 51 V 200 mW ±2% Surface Mount SOD-323
Need more? Email Us
SHENZHEN FUMAN ELECTRONICS CO., LTD.
Lowest to $0.0402
EPCOS (TDK)
Thermistor NTC 47K Ohm 5% 2-Pin 0603 Surface Mount Solder Pad 3980K >= -3.5 Cardboard T/R
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess