EN
  • EN
  • DE

SP708SEP

Part No SP708SEP
Manufacturer Sipex Corporation
Catalog Electronic Wholesale
Description +3.0V/+3.3V Low Power Microprocessor Supervisory Circuits
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Sipex Corporation
Win Source Part Number 1257664-SP708SEP
Manufacturer Homepage www.sipex.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SP708SEP CAD Model

Description

The SP708SEP is a supervisory circuit manufactured by Sipex Corporation (later acquired by Exar). It's designed to monitor the voltage levels in a system and provide a reset signal to the microprocessor or microcontroller when the voltage falls below a certain threshold, preventing erratic operation and data corruption.

Applications:

  • Microprocessor/Microcontroller systems
  • Embedded systems
  • Battery-powered devices
  • Power monitoring
  • Industrial control systems

Features:

  • Precision voltage monitoring: Accurately detects undervoltage conditions.
  • Power-on reset generation: Ensures proper system initialization.
  • Watchdog timer: Monitors microprocessor activity to prevent system lockup.
  • Manual reset input: Allows for external reset triggering.
  • Low supply current: Minimizes power consumption in battery-powered applications.

Benefits:

  • Prevents data corruption: Ensures data integrity during undervoltage conditions.
  • Ensures proper system initialization: Guarantees reliable startup after power-on.
  • Improves system reliability: Prevents system lockup due to software errors.
  • Provides flexibility: Allows for external reset triggering when needed.
  • Extends battery life: Reduces power consumption in portable devices.

Additional Details:

The SP708SEP typically monitors a fixed voltage threshold, often 5V or 3.3V. When the supply voltage falls below this threshold, the device asserts a reset signal, holding the microprocessor or microcontroller in a reset state. Once the voltage recovers above the threshold, the reset signal is deasserted after a specified timeout period, allowing the system to resume normal operation. The watchdog timer monitors the activity of the microprocessor by requiring it to periodically strobe a dedicated input. If the microprocessor fails to strobe the input within a specified time window, the SP708SEP generates a reset signal, indicating a potential software error or system lockup. The manual reset input allows for an external signal to trigger a reset, providing a means to recover from a locked-up state. The device is typically available in a small surface-mount package. Detailed specifications, including voltage threshold levels, reset timeout periods, and watchdog timer intervals, can be found in the device datasheet.

You May Also Be Interested in

Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us
Xicor Inc.
Quad E2POT™ Nonvolatile Digital Potentiometer
Lowest to $1.8492
Texas Instruments
DUAL-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL US8
Lowest to $0.4040
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
Lowest to $0.1368
STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819
Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us
Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
Lowest to $2.9136
Texas Instruments
VACUUM FLUORESCENT DISPLAY DRIVERS
Need more? Email Us
Renesas Electronics America
Real Time Clock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess