EN
  • EN
  • DE
  • IT

SP489ECP

Part No SP489ECP
Manufacturer Sipex Corporation
Catalog Electronic Wholesale
Description Enhanced Quad RS-485/RS-422 Line Receivers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Sipex Corporation
Win Source Part Number 1257420-SP489ECP
Manufacturer Homepage www.sipex.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SP489ECP CAD Model

Description

The SP489ECP is an RS-485 transceiver from Sipex Corporation (now Exar Corporation), designed for robust and reliable data communication in harsh industrial environments. It provides both transmit and receive capabilities, adhering to the RS-485 standard for balanced data transmission.

Applications

  • Industrial Control Systems: Used for communication between devices in industrial automation.
  • Building Automation: Employed in HVAC, lighting, and access control systems.
  • Process Control: Utilized in chemical, oil, and gas industries for monitoring and control.
  • Motor Control: Implemented in motor drives and positioning systems.
  • Networking: Used in RS-485 networks for data transfer.

Features

  • RS-485 Transceiver: Complies with the RS-485 standard for balanced data transmission.
  • Half-Duplex Operation: Supports half-duplex communication mode.
  • High Data Rate: Supports data rates up to 10 Mbps.
  • Wide Supply Voltage Range: Operates from a wide voltage range, typically 4.5V to 5.5V.
  • Thermal Shutdown Protection: Protects the device from overheating.
  • Short-Circuit Protection: Protects the driver outputs from short circuits.

Benefits

  • Reliable Communication: Ensures robust data transmission in noisy industrial environments.
  • Long Distance Communication: Supports communication over long distances.
  • Simplified Design: Integrated transceiver simplifies system design.
  • Protection Features: Enhances system reliability with built-in protection mechanisms.
  • Versatile Applications: Suitable for a broad range of industrial applications.

Technical Specifications

The SP489ECP operates from a 4.5V to 5.5V power supply and supports data rates up to 10 Mbps. It includes thermal shutdown and short-circuit protection for reliable operation. It is available in various packages, such as SOIC and DIP. Additional specifications can be found in the device's datasheet.

This RS-485 transceiver meets industry standards for reliability and performance, making it a suitable choice for various industrial communication needs.

You May Also Be Interested in

NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354
Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.5156
Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672
NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063
Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583
Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us
Intel
4-MBIT (256K X 16, 512K X 8)SmartVoltage BOOT BLOCK FLASH MEMORY FAMILY
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess