EN
  • EN
  • DE
  • IT

SP488ET

Part No SP488ET
Manufacturer Sipex Corporation
Catalog Electronic Wholesale
Description Quad RS-485/RS-422 Line Receivers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Sipex Corporation
Win Source Part Number 1257417-SP488ET
Manufacturer Homepage www.sipex.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Automotive, Building Automation, Motor Drive & Control
Ultra Librarian 3D Model Ultra Librarian SP488ET CAD Model

Description

The SP488ET is a transceiver integrated circuit designed for RS-485 communication. It facilitates reliable data transmission over long distances and in noisy environments. It is commonly used in industrial automation, building control systems, and other applications that require robust serial communication.

Applications

  • Industrial Automation: Connecting PLCs, sensors, and other devices in industrial control networks.
  • Building Automation: Controlling HVAC systems, lighting, and security systems in buildings.
  • Motor Control: Communicating with motor drives and controllers.
  • Point-of-Sale (POS) Systems: Connecting peripherals such as barcode scanners and receipt printers.
  • Long-Distance Serial Communication: Extending serial communication over longer distances compared to RS-232.

Features

  • RS-485 Transceiver: Complies with the RS-485 communication standard.
  • Half-Duplex Communication: Supports half-duplex communication, allowing transmission and reception on the same wires.
  • High Data Rate: Supports data rates up to several Mbps, depending on the cable length and environment.
  • Wide Common-Mode Voltage Range: Tolerates a wide range of common-mode voltages, improving noise immunity.
  • Short-Circuit Protection: Provides protection against short circuits and overloads.

Benefits

  • Robust Communication: RS-485 standard ensures reliable communication in noisy environments.
  • Long-Distance Transmission: Allows for data transmission over longer distances compared to other serial standards.
  • Improved Noise Immunity: Wide common-mode voltage range reduces the impact of noise on the communication signal.
  • Simplified Wiring: Uses a simple two-wire connection for communication.
  • Enhanced System Reliability: Short-circuit protection prevents damage to the transceiver and other devices.

Additional Details

The SP488ET typically includes features such as driver enable and receiver enable inputs, allowing for flexible control of the transceiver. It operates from a single 5V power supply and consumes low power. The device is usually packaged in a small surface mount package for easy integration into circuit boards. The specifications often include parameters like input impedance, output impedance, slew rate, and propagation delay, which are important for optimizing the performance of the communication system.

You May Also Be Interested in

Texas Instruments
STEREO AUDIO CODEC 8 TO 96 KHZ WITH INTEGRATED HEADPHONE AMPLIFIER | IC STEREO AUDIO CODEC 80-BGA
Need more? Email Us
Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648
Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us
STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819
Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us
Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
Lowest to $2.9136
Xicor Inc.
Quad E2POT™ Nonvolatile Digital Potentiometer
Lowest to $1.8492
Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS | IC OCT D TRNSP LATCH 3ST 20TSSOP
Lowest to $0.4958

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess