EN
  • EN
  • DE

SP2525A-2EN/TR

Part No SP2525A-2EN/TR
Manufacturer Sipex Corporation
Catalog Electronic Wholesale
Description USB High-Side Power Switch
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Sipex Corporation
Win Source Part Number 1257002-SP2525A-2EN/TR
Manufacturer Homepage www.sipex.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SP2525A-2EN/TR CAD Model

Description

The SP2525A-2EN/TR is a highly integrated single chip solution produced by Sipex (now part of Exar) designed to efficiently manage power in portable devices and various other applications. It combines multiple functions into a single package, including a high-efficiency synchronous buck converter and a low-dropout (LDO) regulator.

Applications:

  • Portable Devices: Ideal for smartphones, tablets, and other battery-powered devices requiring efficient power management.
  • Handheld Instruments: Used in handheld test equipment, medical devices, and industrial meters.
  • Point-of-Load (POL) Regulation: Suitable for providing regulated power to specific components or subsystems within a larger system.
  • Battery-Powered Systems: Optimized for applications requiring long battery life and efficient power conversion.
  • Embedded Systems: Integrated into embedded systems for efficient and reliable power management.

Features:

  • High-Efficiency Buck Converter: Provides efficient step-down voltage conversion with minimal power loss.
  • Low-Dropout (LDO) Regulator: Offers stable and regulated output voltage with low voltage drop across the regulator.
  • Integrated Power MOSFETs: Reduces external component count and simplifies circuit design.
  • Over-Current Protection: Protects the device and the load from damage due to excessive current draw.
  • Thermal Shutdown Protection: Prevents overheating and ensures reliable operation under extreme conditions.
  • Small Package Size: Minimizes board space requirements in compact portable devices.

Benefits:

  • Extended Battery Life: High efficiency minimizes power consumption and extends the operating time of battery-powered devices.
  • Reduced Component Count: Integration of multiple functions reduces the number of external components required, simplifying circuit design and reducing board space.
  • Improved System Reliability: Built-in protection features prevent damage from over-current and overheating.
  • Stable and Regulated Output Voltage: LDO regulator provides a stable output voltage, ensuring reliable operation of the load.
  • Simplified Design: Integrated solution simplifies the design process and reduces time-to-market.

Additional Details:

The SP2525A-2EN/TR typically operates from an input voltage range of 2.5V to 5.5V and provides adjustable output voltage via external resistors. It features a PWM control scheme for high efficiency and low output ripple. The device is available in a small QFN package.

The SP2525A-2EN/TR also includes soft-start functionality to limit inrush current during startup. The switching frequency of the buck converter is typically in the MHz range, allowing for the use of small external components.

You May Also Be Interested in

Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us
Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.7075
NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063
Wolfson Microelectronics plc
STEREO CODEC FOR PORTABLE AUDIO APPLICATIONS
Lowest to $28.1912
Texas Instruments
DUAL-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL US8
Lowest to $0.4040
Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648
Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672
Texas Instruments
Audio Amp Speaker 1-CH Mono/2-CH Stereo/4-CH Stereo 480W Class-D 44-Pin HSSOP EP Tube / 300-W STEREO / 400-W MONO PurePath™ HD ANALOG-INPUT POWER STAGE | IC AUDIO AMP CLASS D 44HSSOP
Lowest to $229.6888
Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
Lowest to $2.9136

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6537 $58.8330
220+ $0.5359 $117.8980
335+ $0.5198 $174.1330
460+ $0.5024 $231.1040
595+ $0.4863 $289.3485
800+ $0.4354 $348.3200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess