EN
  • EN
  • DE

SP1491EEN

Part No SP1491EEN
Manufacturer Sipex Corporation
Catalog Electronic Wholesale
Description Full Duplex RS-485 Transceivers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Sipex Corporation
Win Source Part Number 1256871-SP1491EEN
Manufacturer Homepage www.sipex.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SP1491EEN CAD Model

Description

The SP1491EEN is a RS-485 transceiver from Sipex Corporation (now MaxLinear). It's designed for robust and reliable data communication in noisy industrial environments. This transceiver allows for bidirectional data transmission over a single twisted pair cable, adhering to the RS-485 standard.

Applications:

  • Industrial automation
  • Motor control
  • Building automation (HVAC, lighting control)
  • Security systems
  • Point-of-sale (POS) systems

Features:

  • RS-485 Transceiver: Compliant with the RS-485 standard for differential data transmission.
  • Half-Duplex Communication: Supports bidirectional communication over a single twisted pair.
  • Data Rate: High data rates for fast communication. (Specific data rate varies depending on the exact variant and application.)
  • ESD Protection: Robust ESD protection to prevent damage from electrostatic discharge.
  • Thermal Shutdown Protection: Prevents damage from overheating.
  • Short-Circuit Protection: Protects the transceiver from short-circuit conditions.
  • Driver Output Current Limiting: Limits the output current to prevent damage.
  • Receiver Input Hysteresis: Improves noise immunity.
  • Enable Pins: Driver and receiver enable pins for flexible control.
  • Package: Typically available in SOIC or DIP packages.

Benefits:

  • Reliable Communication: Provides robust and reliable data transmission in noisy environments.
  • Long Distance Communication: Supports communication over long distances.
  • Noise Immunity: High noise immunity due to differential signaling.
  • ESD Protection: Protects the device from electrostatic discharge.
  • Overcurrent Protection: Protects the device from overcurrent and short-circuit conditions.
  • Thermal Protection: Prevents damage from overheating.
  • Flexible Control: Driver and receiver enable pins provide flexible control of the transceiver.

Technical Specifications:

The SP1491EEN is designed to operate from a single 5V power supply. The driver output is short-circuit current limited and protected against excessive power dissipation by thermal shutdown circuitry. The receiver input has a fail-safe feature that guarantees a known output state when the input is open or shorted. The device also includes hysteresis to improve noise immunity. The common mode voltage range typically extends beyond the power supply rails, allowing for operation in electrically noisy environments. The SP1491 family offers various configurations, so it's important to refer to the datasheet for specific electrical characteristics, timing diagrams, and application notes.

You May Also Be Interested in

Xicor Inc.
Quad E2POT™ Nonvolatile Digital Potentiometer
Lowest to $1.8492
STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819
Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS | IC OCT D TRNSP LATCH 3ST 20TSSOP
Lowest to $0.4958
Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us
Intel
4-MBIT (256K X 16, 512K X 8)SmartVoltage BOOT BLOCK FLASH MEMORY FAMILY
Need more? Email Us
Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672
Wolfson Microelectronics plc
STEREO CODEC FOR PORTABLE AUDIO APPLICATIONS
Lowest to $28.1912
Texas Instruments
VACUUM FLUORESCENT DISPLAY DRIVERS
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess